EN
  • EN
  • DE

RMW200N03FUBB1

Part No RMW200N03FUBB1
Manufacturer Rohm Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 183526-RMW200N03FUBB1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RMW200N03FUBB1 CAD Model

Description

The RMW200N03FUBB1 is a 30V, N-channel power MOSFET manufactured by Rohm Semiconductor, meticulously crafted for efficient power switching applications. Its design incorporates Rohm's advanced trench gate technology, which effectively minimizes on-resistance and gate charge, thereby significantly enhancing power conversion efficiency and minimizing switching losses. This component is housed in a compact, surface-mount package, ensuring excellent thermal performance, a crucial factor in space-constrained applications.

Applications:

  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • Motor Control Circuits

Features:

  • Low On-Resistance: Minimizes conduction losses, leading to enhanced efficiency.
  • Low Gate Charge: Reduces switching losses at elevated frequencies, optimizing performance.
  • Trench Gate Structure: Offers superior switching performance, ensuring reliable operation.
  • Compact Package: Facilitates high-density board mounting, ideal for space-conscious designs.
  • 30V Drain-Source Voltage: Well-suited for diverse low-voltage applications, providing versatility.

Benefits:

  • Improved Efficiency: Lower on-resistance and gate charge contribute to heightened overall system efficiency, optimizing energy use.
  • Reduced Heat Generation: Minimized losses result in less heat generation, improving reliability and simplifying thermal management strategies.
  • Faster Switching Speeds: Enhanced switching performance enables high-frequency operation, catering to demanding application requirements.
  • Compact Design: Small package size enables integration in space-critical scenarios, expanding design possibilities.
  • Enhanced Reliability: Robust design guarantees stable performance across varying operating conditions, ensuring long-term dependability.

Additional Details:

The RMW200N03FUBB1 features a maximum drain-source voltage (Vds) of 30V, with a continuous drain current (Id) that is application-dependent and influenced by thermal conditions. The on-resistance (Rds(on)) is impressively low, a key factor in its high efficiency. The gate-source threshold voltage (Vgs(th)) is designed for simplified gate driving, and the total gate charge (Qg) is minimized to reduce switching losses. The device's power dissipation is contingent on the thermal characteristics of the application. It's packaged using a surface-mount design optimized for thermal performance. This MOSFET is ideally suited for synchronous rectification, load switching, and power management functions within battery-powered devices, power adapters, and a variety of industrial applications. It is crucial to consult the specific datasheet for precise electrical characteristics, thermal resistance, and detailed package dimensions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7868 $62.5380
80+ $1.4669 $117.3520
125+ $1.4207 $177.5875
170+ $1.3745 $233.6650
220+ $1.3294 $292.4680
295+ $1.1920 $351.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess