Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Measurement Error 0.1%
Operating Supply Current 13mA
Supply Voltage - Operating 2.7 V to 3.6 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 28-QFN (5x5)
Win Source Part Number 1075064-MCP39F501-E/MQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP39F501-E/MQ CAD Model

Description

Microchip Technology MCP39F501-E/MQ Power Monitoring IC

The MCP39F501-E/MQ is a highly integrated, single-phase power-monitoring IC designed by Microchip Technology for real-time measurement of input power for AC/DC power supplies, power distribution units, and industrial applications. This precision instrument provides a complete system solution for power monitoring with minimal external components, which is ideal for space-constrained environments.

Featuring dual-mode, 16-bit ADC measurement for both voltage and current, the MCP39F501-E/MQ ensures accurate power measurements. It is capable of providing standard power calculations such as active power, reactive power, apparent power, power factor, and line frequency. Additionally, it includes advanced features like non-volatile memory for storing system calibration coefficients and system parameters, which simplifies the system design process and reduces time-to-market.

The device comes in a 28-pin QFN (5x5 mm) package, which is suitable for embedding into various electronic systems without significantly increasing the overall footprint. Its operating temperature range of -40°C to +125°C ensures reliable performance across a wide range of environmental conditions.

One of the key benefits of the MCP39F501-E/MQ is its built-in programmable gain amplifier (PGA) for small-signal output on current sense, which can be configured for x1, x2, x4, or x8 gain to accommodate different current sensors and external resistors. This flexibility allows the device to be used in a variety of applications with different power ranges.

The IC also supports bi-directional communication through the UART interface, facilitating easy integration with microcontrollers or processors. This allows for the configuration of the MCP39F501-E/MQ as well as the retrieval of measurement data for further processing or display.

Overall, the MCP39F501-E/MQ from Microchip Technology is an excellent choice for developers looking to incorporate precise power monitoring capabilities into their applications with minimal design complexity and a quick path to deployment.

You May Also Be Interested in

Maxim Integrated
IC ENERGY METER 3PHASE 8SOIC
Lowest to $1.2434
ECAD model for 71M6103-ILR/F
IDT, Integrated Device Technology Inc
IC ENERGY METERING 28SSOP
Lowest to $1.6455
ECAD model for 90E23PYGI8
Analog Devices Inc.
IC ENERGY METERING 1PHASE 20SSOP
Need more? Email Us
ECAD model for ADE7761AARSZ
Texas Instruments
IC PWR MGMT W/PMBUS 24WQFN / Power Management IC 3V to 17V 24-Pin WQFN EP T/R
Need more? Email Us
ECAD model for LM25056APSQE/NOPB
Texas Instruments
IC PWR MGMT W/PMBUS 24WQFN
Lowest to $7.8752
ECAD model for LM25056PSQE/NOPB
Maxim Integrated
Polyphase AFE -40°C to 85°C 28-Pin TSSOP / IC AFE POLYPHASE MULTI 28-TSSOP
Lowest to $7.9634
ECAD model for MAXQ3180-RAN+
Microchip Technology
IC POWER MONITOR 1PH 28QFN
Lowest to $4.8000
ECAD model for MCP39F501-E/MQ
Maxim Integrated
IC ENERGY METER 100-LQFP
Need more? Email Us
ECAD model for 71M6543GT-IGT/F
Maxim Integrated
IC ENERGY METER 100-LQFP
Lowest to $4.6854
ECAD model for 71M6542GT-IGT/F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.8000 $67.2000
33+ $3.9385 $129.9705
51+ $3.8154 $194.5854
71+ $3.6924 $262.1604
91+ $3.5692 $324.7972
122+ $3.2001 $390.4122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 676 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention