EN
  • EN
  • DE

LM25056PSQE/NOPB

Part No LM25056PSQE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Energy Metering
Description IC PWR MGMT W/PMBUS 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Measurement Error 0.5%
Voltage - I/O High 2.1V
Voltage - I/O Low 0.9V
Operating Supply Current 1.7mA
Supply Voltage - Operating 3 V to 17 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-WQFN (4x5)
Win Source Part Number 1052904-LM25056PSQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM25056PSQE/NOPB CAD Model

Description

The LM25056PSQE/NOPB is a highly integrated, precision power management device from Texas Instruments, designed for real-time monitoring of the power supply voltage, current, and power in systems. This advanced product is a perfect solution for applications that require efficient energy management and detailed system diagnostics.

Key Features

  • High-Accuracy Monitoring: The LM25056PSQE/NOPB offers high-accuracy measurements of input voltage, current, and power, enabling precise power supply monitoring and control.
  • SMBus/I²C Compatible Interface: Equipped with an SMBus/I²C interface, this device allows for easy communication with microcontrollers and other digital systems, facilitating integration into a wide range of applications.
  • Programmable Alert and Warning Outputs: With programmable alert and warning outputs, the LM25056PSQE/NOPB can be configured to trigger external events or interrupt signals when predefined thresholds are exceeded, enhancing system reliability.
  • Wide Input Voltage Range: The device supports a broad input voltage range, making it versatile for various system voltages and ensuring compatibility with different power supply designs.
  • Low Quiescent Current: Its low quiescent current helps minimize power consumption, which is critical for energy-sensitive applications.

Applications

The LM25056PSQE/NOPB is ideal for a diverse array of applications where power monitoring is crucial. These include:

  • Telecommunication and Networking Equipment
  • Server and Storage Systems
  • Industrial and Test Equipment
  • Power Supply Units

Quality and Reliability

Texas Instruments ensures that the LM25056PSQE/NOPB meets the highest quality and reliability standards. The NOPB designation indicates that the product is lead-free and RoHS compliant, making it suitable for environmentally sensitive applications and adhering to global environmental regulations.

Technical Specifications

Parameter Value Input Voltage Range 3V to 20V Operating Temperature -40°C to +125°C Package 24-LLP Interface SMBus/I²C

Overall, the LM25056PSQE/NOPB is a robust and reliable solution for sophisticated power management and monitoring, backed by the quality and expertise of Texas Instruments.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.1733
Analog Devices Inc.
Lowest to $8.7910
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $13.0971
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $1.7594
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6650 $57.9900
13+ $7.9303 $103.0939
20+ $7.6825 $153.6500
27+ $7.4347 $200.7369
35+ $7.1868 $251.5380
47+ $6.4434 $302.8398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess