EN
  • EN
  • DE

LM25056APSQE/NOPB

Part No LM25056APSQE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Energy Metering
Description IC PWR MGMT W/PMBUS 24WQFN / Power Management IC 3V to 17V 24-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Measurement Error 0.5%
Voltage - I/O High 2.1V
Voltage - I/O Low 0.9V
Operating Supply Current 1.7mA
Operating Supply Voltage 3 V ~ 17 V
Meter Type Single Phase
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-WQFN (4x5)
Win Source Part Number 778696-LM25056APSQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM25056A
Introduction Date January 16, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM25056APSQE/NOPB CAD Model

Description

The LM25056APSQE/NOPB is a precision power monitoring device from Texas Instruments, designed to accurately measure the power supply voltage, current, and power of point-of-load (POL) converters. This device is an integral piece for applications requiring real-time energy monitoring, such as servers, telecommunications equipment, and industrial systems.

Key Features

  • Accurate Measurement: The LM25056APSQE/NOPB provides high-accuracy measurements of voltage, current, and power, ensuring reliable monitoring of system energy consumption.
  • Integrated Features: It includes an internal 16-bit analog-to-digital converter (ADC) for voltage and current measurement, and a multiplier for direct energy calculation.
  • Programmable Alert: The device features a programmable alert function that notifies the user if the measured parameters exceed predefined thresholds, enhancing system protection.
  • Communication Interface: It supports an SMBus/I2C interface for easy communication with microcontrollers or other digital systems, allowing for the integration into complex systems.
  • Power Supply Range: The wide supply voltage range of 3.0V to 3.6V makes it versatile for various applications.

Applications

The LM25056APSQE/NOPB is suitable for a wide range of applications, including:

  • Server power supplies
  • Telecommunications equipment
  • Industrial systems
  • Networking equipment
  • Data center infrastructure

Environmental and Quality

This device is available in a 24-lead LLP package, providing a compact footprint for space-constrained applications. The LM25056APSQE/NOPB is also specified for the commercial temperature range of 0°C to 70°C, ensuring reliable operation in varied environments. Additionally, it is RoHS compliant and lead-free, demonstrating Texas Instruments' commitment to environmental sustainability.

Manufacturer Support

As a Texas Instruments product, customers can expect robust technical support and documentation, including datasheets, reference designs, and application notes. This facilitates the integration of the LM25056APSQE/NOPB into a wide array of power monitoring solutions.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.1733
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Maxim Integrated
IC POWER METER 1-PHASE 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $19.0602
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess