EN
  • EN
  • DE

AFE5803ZCF

Part No AFE5803ZCF
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 8CH ULTRASOUND 135NFBGA / AFE General Purpose 8 ADC 14bit 1.8V/3.3V/5V 135-Pin BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 14
Number of Channels 8
Power (Watts) 190mW
Operating Supply Voltage 1.7 V ~ 1.9 V, 3.15 V ~ 3.6 V, 5V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Package 135-BGA
Manufacturer Package 135-NFBGA (15x9)
Win Source Part Number 768315-AFE5803ZCF
Popularity Medium
Supply and Demand Status Limited
Family Name AFE5803
Introduction Date January 27, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AFE5803ZCF CAD Model

Description

The AFE5803ZCF is a highly integrated, low-power analog front-end (AFE) solution specifically designed for medical ultrasound imaging applications by Texas Instruments. This advanced AFE combines eight channels of voltage-controlled amplifier (VCA), low-noise preamplifier (LNA), and a continuous wave Doppler (CWD) processor, making it an ideal choice for portable and high-end ultrasound systems.

Key Features

  • Eight Integrated Channels: The AFE5803ZCF features eight complete receiver channels, each with a low-noise amplifier, variable gain amplifier, anti-aliasing filter, and a 12-bit analog-to-digital converter (ADC). This integration helps to reduce system size and power consumption.
  • High Performance: With a noise figure as low as 2.6 dB and an input-referred noise of 0.75 nV/√Hz at a gain of 21.3 dB, the AFE5803ZCF provides excellent signal quality for clear and accurate imaging.
  • Low Power Consumption: The device operates on a 1.8V supply for the digital circuitry and 3.3V for the analog circuitry, contributing to its low power consumption, which is crucial for battery-powered portable ultrasound devices.
  • Flexible Gain Settings: The AFE5803ZCF offers programmable gain settings for each channel, allowing for optimal adaptation to different transducer types and imaging modes.
  • Integrated CWD Processor: The inclusion of a continuous wave Doppler processor enables high-quality Doppler ultrasound imaging, which is essential for assessing blood flow and heart conditions.

Applications

The AFE5803ZCF is primarily used in medical ultrasound systems, including both portable and cart-based machines. Its versatility and high performance also make it suitable for a variety of other applications requiring multi-channel data acquisition with high dynamic range and precision.

Technical Specifications

Parameter Value
Number of Channels 8
ADC Resolution 12-bit
Supply Voltage (Analog/Digital) 3.3V / 1.8V
Input-Referred Noise 0.75 nV/√Hz
Noise Figure 2.6 dB

For more detailed information and datasheets, please visit the Texas Instruments official website.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 24BIT 28TSSOP
Need more? Email Us
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.3583 $88.3583
2+ $85.3732 $170.7464
3+ $79.4030 $238.2090
4+ $76.4180 $305.6720
5+ $73.4329 $367.1645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 331 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess