EN
  • EN
  • DE

MCP3426A2-E/SN

Part No MCP3426A2-E/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MCP3426
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926656-MCP3426A2-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP3426A2-E/SN CAD Model

Description

Microchip Technology MCP3426A2-E/SN Overview

The MCP3426A2-E/SN is a versatile and precise 16-bit Analog-to-Digital Converter (ADC) component from Microchip Technology, designed to cater to a wide array of applications requiring high-resolution signal acquisition. This compact, integrated circuit is a member of the MCP342X family and is housed in a space-saving 10-MSOP package, making it an ideal choice for space-constrained applications.

Key Features

  • Resolution: The device boasts a 16-bit resolution, providing fine detail in the analog signal measurement, which is critical for high-precision applications.
  • Channels: It features two differential input channels, allowing for the measurement of two separate signals or a single differential signal.
  • Programmable Gain: The MCP3426A2-E/SN offers a programmable gain amplifier with selectable gains of 1, 2, 4, or 8, enabling it to amplify low-level signals for improved accuracy.
  • Conversion Rate: It supports a maximum conversion rate of 240 samples per second (SPS), ensuring timely data acquisition for real-time analysis and control systems.
  • Interface: Communication with the device is facilitated through an industry-standard I2C interface, providing easy integration with most microcontrollers.
  • Low Power: Designed with power efficiency in mind, this ADC operates with low current consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Extended Temperature Range: The MCP3426A2-E/SN is operational over an extended temperature range of -40°C to +125°C, making it robust and reliable for industrial-grade applications.

Applications

The MCP3426A2-E/SN is adept for deployment in a diverse set of applications, including:

  • Industrial monitoring and control systems
  • Portable instrumentation and battery-operated devices
  • Data acquisition systems
  • Medical devices and equipment
  • Automotive sensors and diagnostics

In summary, the MCP3426A2-E/SN from Microchip Technology is a high-precision, low-power ADC that offers multiple features such as programmable gain and an I2C interface, making it a versatile choice for designers looking to incorporate accurate analog-to-digital conversion in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.3181 $74.6362
4+ $30.6202 $122.4808
6+ $29.6627 $177.9762
9+ $28.7064 $258.3576
11+ $27.7489 $305.2379
14+ $24.8787 $348.3018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess