LTC2633CTS8-LI12#TRPBF - 12-Bit I2C DAC
The LTC2633CTS8-LI12#TRPBF is a high-precision digital-to-analog converter (DAC) from Linear Technology, designed to provide reliable and accurate voltage outputs in a compact, integrated package. This 12-bit DAC is part of a family of dual-channel, I2C interface DACs, offering ease of use and flexibility for a wide range of applications including calibration, instrumentation, and digital control systems.
Key Features
- Resolution: The device boasts a 12-bit resolution, providing fine granularity and precise control over the analog output.
- Interface: It utilizes an I2C serial interface for communication, which is widely used and allows for simple integration with microcontrollers and other digital systems.
- Dual Channel: This DAC features two output channels, allowing for control of multiple devices or systems simultaneously.
- Compact Package: Encased in a tiny TSOT-23 package, the LTC2633CTS8-LI12#TRPBF is optimized for space-constrained applications.
- Power Supply: It operates from a single 2.7V to 5.5V supply, making it versatile for various operating environments.
- Internal Reference: The DAC includes an integrated precision reference, ensuring stable and accurate output voltages.
Applications
The LTC2633CTS8-LI12#TRPBF is ideal for a range of applications that require precise digital-to-analog conversion. These include:
- Portable instrumentation
- Industrial process control
- A/D converter calibration
- Automotive systems
- Programmable voltage and current sources
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LTC2633CTS8-LI12#TRPBF is no exception. It is designed to meet high standards of performance and reliability, ensuring consistent operation even in demanding conditions. The product is available in tape and reel packaging, denoted by the #TRPBF suffix, facilitating its use in automated manufacturing processes.
With its combination of features, the LTC2633CTS8-LI12#TRPBF is a versatile choice for designers looking to add precise analog control to their digital systems.