EN
  • EN
  • DE

MCP3001-I/P

Part No MCP3001-I/P
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2.7V 10 BIT A/D CONVERTER WITH SPI SERIAL INTERFACE | IC ADC 10BIT SAR 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Resolution 10
Sampling Rate (Per Second) 200k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Mounting Style Through Hole
Family Part Number MCP3001
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1221026-MCP3001-I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP3001-I/P CAD Model

Description

The MCP3001-I/P from Microchip Technology is a highly efficient 10-bit Analog-to-Digital Converter (ADC) offering a compact, high-precision solution for a wide range of applications. This device is particularly well-suited for embedded systems that require accurate digital representation of analog signals, making it an ideal choice for industries such as automation, control systems, and sensor interfacing.

Key Features:

  • Resolution: The MCP3001-I/P boasts a 10-bit resolution, ensuring fine detail in the analog signal conversion process for applications that demand high accuracy.
  • Single Channel: This ADC has a single analog input channel, which simplifies design for systems that only need to convert one analog signal at a time.
  • Sampling Rate: It offers a sampling rate that is sufficient for many low to medium-speed applications, balancing performance with power consumption.
  • SPI Interface: The device features a Serial Peripheral Interface (SPI), which allows for easy integration with most microcontrollers and digital systems, providing a reliable and straightforward communication protocol.
  • Low Power Consumption: Designed for power-sensitive applications, the MCP3001-I/P operates with low power consumption, making it ideal for battery-operated devices.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages, enhancing its compatibility with various logic levels and systems.
  • Extended Temperature Range: The device is specified for operation over an extended temperature range, which ensures reliable performance even in harsh environmental conditions.
  • DIP Package: Housed in a Dual In-line Package (DIP), the MCP3001-I/P is easy to handle and integrate into through-hole printed circuit board designs.

Applications:

The MCP3001-I/P is versatile and can be used in numerous applications. It is particularly useful in:

  • Data acquisition systems
  • Battery-operated devices
  • Industrial monitoring and control
  • Medical equipment
  • Portable instrumentation

In summary, the MCP3001-I/P from Microchip Technology is a robust and reliable ADC that offers a balance of accuracy, power efficiency, and ease of use, making it a go-to choice for designers and engineers looking to incorporate analog-to-digital conversion into their projects.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6057 $59.9311
55+ $2.1379 $117.5845
84+ $2.0709 $173.9556
116+ $2.0039 $232.4524
149+ $1.9381 $288.7769
200+ $1.7371 $347.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess