EN
  • EN
  • DE

112KD14J

Part No 112KD14J
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 14MM,1100V 6KA, BULK / 1.1 kV 6 kA Varistor 1 Circuit Through Hole Disc 14mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 14D
Package Bulk
Product Status Active
Maximum AC Volts 680 V
Maximum DC Volts 895 V
Varistor Voltage (Min) 990 V
Varistor Voltage (Typ) 1.1 kV
Varistor Voltage (Max) 1.21 kV
Current - Surge 6 kA
Energy 310J
Number of Circuits 1
Capacitance @ Frequency 180 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 14mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1360987-112KD14J
Ultra Librarian 3D Model Ultra Librarian 112KD14J CAD Model

Description

The 1360987-112KD14J is a circuit protection component in the form of a transient voltage suppressor (TVS) varistor manufactured by YAGEO.

  • Series: 14D
  • Mounting Type: Through-Hole
  • Package: Disc 14mm
  • Operating Temperature: -40°C to 105°C
  • Varistor Voltage: 990V to 1.21kV
  • Varistor Voltage (Typical): 1.1kV
  • Maximum AC Voltage: 680V
  • Maximum DC Voltage: 895V
  • Surge Current Rating: 6kA
  • Energy Rating: 310J
  • Capacitance: 180pF @ 1kHz

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070
Bourns Inc.
VARISTOR 680V 4.5KA DISC 14MM
Need more? Email Us
Bourns Inc.
VARISTOR 8V 20A 0402
Lowest to $0.0465
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess