EN
  • EN
  • DE

MCP3422A3-E/SN

Part No MCP3422A3-E/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SIGMA-DELTA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000589-MCP3422A3-E/SN
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tube
Product Status Active
Number of Bits 18
Sampling Rate (Per Second) 3.75
Number of Inputs 2
Input Type Differential
Data Interface I²C
Configuration MUX-PGA-ADC
Ultra Librarian 3D Model Ultra Librarian MCP3422A3-E/SN CAD Model

Description

Microchip Technology MCP3422A3-E/SN Overview

The MCP3422A3-E/SN is a highly integrated, low-power, 18-bit resolution analog-to-digital converter (ADC) produced by Microchip Technology. This precision device is part of the MCP342X family and is designed to operate from a single power supply with a range of 2.7V to 5.5V. It is an ideal component for various applications that require high-resolution analog-to-digital conversions, such as industrial monitoring, portable instrumentation, consumer goods, and temperature sensing with thermocouples or RTDs.

Featuring an onboard precision voltage reference and an oscillator, the MCP3422A3-E/SN simplifies design and reduces the number of external components needed. It supports two single-ended or one differential input channel, providing flexibility for monitoring different types of sensors. The device's I2C interface allows for easy communication with most microcontrollers, making it a versatile choice for embedded systems.

Key Features of MCP3422A3-E/SN

  • High Resolution: The ADC offers up to 18-bit resolution, ensuring high-precision measurements for demanding applications.
  • Programmable Gain Amplifier (PGA): With selectable gain options of 1, 2, 4, or 8, it allows users to amplify low-level signals to utilize the full range of the ADC.
  • Low Current Consumption: The device is optimized for battery-powered applications, with a quiescent current of only 135 µA typical at 3V.
  • Automatic Conversion Mode: The MCP3422A3-E/SN can be configured to continuously output conversion results at a programmed sample rate, facilitating real-time monitoring.
  • Extended Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Small Package Size: The ADC comes in a compact 10-MSOP package, allowing for space-saving designs in size-constrained applications.

With its high resolution, programmable gain, and low power consumption, the MCP3422A3-E/SN from Microchip Technology is a robust and reliable choice for designers looking to add precise analog-to-digital conversion capabilities to their projects. Its ease of integration and support for multiple input types also make it a highly adaptable solution for a wide range of measurement and control systems.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess