EN
  • EN
  • DE

MCP3202T-CI/MS

Part No MCP3202T-CI/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001556-MCP3202T-CI/MS
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Input Type Single Ended
Configuration MUX-S/H-ADC
Operating Temperature -40°C ~ 85°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Ultra Librarian 3D Model Ultra Librarian MCP3202T-CI/MS CAD Model

Description

Microchip MCP3202T-CI/MS Product Overview

The MCP3202T-CI/MS is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from the esteemed Microchip Technology. It is part of the MCP3202 series and comes in a compact MSOP-8 package, designed to offer a blend of precision, power efficiency, and versatility, making it an ideal choice for a wide range of applications.

Key Features

  • Resolution: The MCP3202T-CI/MS boasts a 12-bit resolution, providing fine detail in the analog signal conversion process, ensuring high accuracy and precision in measurement.
  • Channels: This ADC features two single-ended input channels. Users can also configure the device to have one differential input pair, offering flexibility in signal acquisition.
  • Sampling Rate: With a maximum sampling rate of 100 ksps (kilo-samples per second), it is well-suited for high-speed applications that require rapid data acquisition.
  • Interface: The device communicates with microcontrollers via a simple SPI (Serial Peripheral Interface), allowing for easy integration into digital systems.
  • Supply Voltage: It operates on a single 2.7V to 5.5V power supply, accommodating a variety of power environments and ensuring compatibility with both 3.3V and 5V systems.
  • Low Power Consumption: The MCP3202T-CI/MS is designed for power-sensitive applications, with its low current consumption contributing to extended battery life in portable devices.
  • Extended Temperature Range: This ADC is operational over an industrial temperature range of -40°C to +125°C, making it reliable in extreme environmental conditions.

Applications

The versatility of the MCP3202T-CI/MS enables its use across various sectors, including:

  • Data Acquisition Systems
  • Battery-Powered Devices
  • Industrial Process Control
  • Medical Instruments
  • Automotive Electronics

In conclusion, the MCP3202T-CI/MS is a robust and efficient solution for system designers looking to enhance their applications with precise analog-to-digital conversion. Microchip Technology's commitment to quality ensures that this ADC stands out for its reliability and performance.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0446 $64.3568
18+ $6.6008 $118.8144
28+ $6.3941 $179.0348
38+ $6.1885 $235.1630
49+ $5.9817 $293.1033
65+ $5.3627 $348.5755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess