EN
  • EN
  • DE

PIC16F636T-I/SL

Part No PIC16F636T-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, LVD, POR, WDT
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage - Operating 2V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number PIC16F636
Other Names PIC16F636T-I/SLR,PIC16F636T-I/SLTR,PIC16F636T-I/SLCT,PIC16F636T-I/SL,PIC16F636T-I/SLDKR
Standard Package 2,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264438-PIC16F636T-I/SL
Ultra Librarian 3D Model Ultra Librarian PIC16F636T-I/SL CAD Model

Description

Microchip Technology PIC16F636T-I/SL Microcontroller

The PIC16F636T-I/SL is a versatile 8-bit microcontroller from Microchip Technology, designed to offer an ideal balance between performance and cost-effectiveness for a wide range of embedded applications. This particular model is part of the well-known PIC16F family, which is renowned for its ease of use and robust feature set.

This microcontroller comes in a 14-pin SOIC package, making it suitable for space-constrained applications. It operates with a voltage range of 2.0V to 5.5V, providing flexibility in power-sensitive designs. The PIC16F636T-I/SL features a precision internal oscillator, eliminating the need for external clock components and thereby reducing the overall system cost and complexity.

At the heart of the PIC16F636T-I/SL is a high-performance RISC CPU with a rich instruction set optimized for control applications. It boasts 3.5KB of flash memory for program storage, which allows for the development of complex programs without external memory. The device also includes 128 bytes of EEPROM and 256 bytes of RAM, providing ample space for data storage and manipulation.

The microcontroller is equipped with an array of integrated peripherals, including an 8-channel 10-bit Analog-to-Digital Converter (ADC), which enables the device to interface with analog sensors and convert their signals to digital values for processing. It also features two comparators, a Timer0 module, and a PWM module, which are essential for tasks like motor control, timing operations, and generating analog output signals.

For communication purposes, the PIC16F636T-I/SL supports serial programming via ICSP™ and has a USART module for serial communication, allowing it to connect with other microcontrollers, computers, or peripherals. Moreover, its enhanced Watchdog Timer and Power-On Reset features ensure reliable operation under varying conditions.

With its extended temperature range, the PIC16F636T-I/SL is suitable for industrial and automotive applications. Designers can take advantage of Microchip's MPLAB® Integrated Development Environment (IDE) and the comprehensive set of development tools for rapid prototyping and streamlined production.

In summary, the PIC16F636T-I/SL from Microchip Technology is a powerful and cost-effective microcontroller that is well-suited for a multitude of embedded control applications, offering a rich set of features in a compact package.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2971 $51.8840
85+ $1.2150 $103.2750
130+ $1.1739 $152.6070
185+ $1.0918 $201.9830
240+ $1.0508 $252.1920
300+ $1.0098 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess