EN
  • EN
  • DE

MCP3008-I/P

Part No MCP3008-I/P
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Microchip Technology
Package Tube
Product Status Active
Number of Bits 10
Sampling Rate (Per Second) 200k
Number of Inputs 4, 8
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Mounting Type Through Hole
Base Product Number MCP3008
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848391-MCP3008-I/P
Ultra Librarian 3D Model Ultra Librarian MCP3008-I/P CAD Model

Description

Microchip Technology MCP3008-I/P

The MCP3008-I/P is a highly-efficient 10-bit Analog-to-Digital Converter (ADC) from the renowned manufacturer, Microchip Technology. This versatile component is designed to operate with a supply voltage ranging from 2.7V to 5.5V, making it an ideal choice for a wide array of applications, including embedded systems, sensor interfaces, and data acquisition systems.

Featuring eight analog inputs, the MCP3008-I/P can be configured to measure eight single-ended signals or four differential signals, providing flexibility for various signal acquisition requirements. The device uses a successive approximation register (SAR) architecture to provide a high-speed and accurate conversion process, with a sample rate of up to 200 ksps (kilo-samples per second).

The MCP3008-I/P communicates with microcontrollers via an industry-standard SPI (Serial Peripheral Interface), ensuring easy integration with most microcontroller units (MCUs). This interface is not only simple to use but also supports high-speed data transfer, making it suitable for real-time applications.

One of the key features of the MCP3008-I/P is its low power consumption, which is critical for battery-operated devices. When in full operation, the ADC consumes just 5 mA of current, and this can be reduced to 2 µA in shutdown mode, significantly extending battery life in portable applications.

The robust design of the MCP3008-I/P also includes an on-chip sample and hold circuit, which ensures that the input signal is stable for precise measurements. Additionally, its built-in programmable gain amplifier allows for signal amplification, which is especially useful for low-amplitude signals.

The MCP3008-I/P comes in a 16-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, making it a great choice for prototyping as well as production runs. Its operational temperature range from -40°C to +85°C ensures reliable performance in diverse environments.

In summary, the Microchip Technology MCP3008-I/P ADC is a high-performance, cost-effective solution for a myriad of data conversion needs. Its combination of versatility, low power consumption, and ease of use makes it an excellent choice for designers and hobbyists alike.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3277 $53.2432
37+ $2.7304 $101.0248
57+ $2.6451 $150.7707
79+ $2.5598 $202.2242
102+ $2.4744 $252.3888
136+ $2.2185 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess