EN
  • EN
  • DE

TLE6254-3G

Part No TLE6254-3G
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Description Fault Tolerant Low Speed CAN-Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1269556-TLE6254-3G
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLE6254-3G CAD Model

Description

The TLE6254-3G is a high-speed CAN transceiver manufactured by Infineon Technologies. It is specifically designed for automotive and industrial applications requiring reliable communication over a Controller Area Network (CAN) bus. This transceiver provides differential transmit and receive capability, enabling robust data transmission in noisy environments. It supports CAN FD (Flexible Data-rate) communication, allowing for faster data transfer rates compared to traditional CAN.

Applications

  • Automotive Networks: Used in automotive electronic control units (ECUs) for communication between various systems such as engine management, braking systems, and body control.
  • Industrial Automation: Employed in industrial control systems for communication between programmable logic controllers (PLCs), sensors, and actuators.
  • Building Automation: Integrated into building automation systems for communication between HVAC controllers, lighting systems, and security devices.
  • Agricultural Machinery: Used in agricultural machinery for communication between engine control units, hydraulic systems, and other electronic components.
  • Transportation Systems: Utilized in railway signaling systems and other transportation systems for reliable data communication.

Features

  • CAN FD Support: Supports CAN FD communication, enabling faster data transfer rates up to 5 Mbps.
  • High-Speed CAN Transceiver: Complies with the ISO 11898-2 standard for high-speed CAN communication.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Differential Transmit and Receive Capability: Provides differential transmit and receive capability for robust communication in noisy environments.
  • Short Circuit Protection: Features short circuit protection to protect the device and the CAN bus from damage.
  • Over Temperature Protection: Includes over-temperature protection to safeguard against overheating and ensure reliable operation.

Benefits

  • Faster Data Transfer: CAN FD support enables faster data transfer rates, improving system performance.
  • Reliable Communication: Differential transmit and receive capability ensures reliable communication in noisy environments.
  • Reduced Power Consumption: Low power consumption extends battery life in portable and automotive applications.
  • Robust Protection: Short circuit protection and over-temperature protection enhance the reliability and durability of the device.
  • Versatile Application: Suitable for a wide range of automotive and industrial applications due to its high-speed CAN and CAN FD support.
  • Compliance with Standards: Complies with the ISO 11898-2 standard, ensuring interoperability with other CAN devices.

The TLE6254-3G CAN transceiver from Infineon Technologies delivers high-speed and reliable communication for automotive and industrial applications. Its CAN FD support, differential transmit and receive capability, and low power consumption make it ideal for automotive ECUs, industrial control systems, and building automation systems. The built-in protection features enhance the reliability and durability of the device, while its compliance with the ISO 11898-2 standard ensures interoperability with other CAN devices. This part enables fast and robust data communications for safety-critical and performance applications.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2143 $50.9289
49+ $2.0714 $101.4986
75+ $2.0000 $150.0000
108+ $1.8571 $200.5668
141+ $1.7857 $251.7837
175+ $1.7143 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess