EN
  • EN
  • DE

MCP23S17T-E/SS

Part No MCP23S17T-E/SS
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description 16-Bit I/O Expander with Serial Interface | IC I/O EXPANDER SPI 16B 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
The number of I/O 16
Interface SPI
Interrupt Output Yes
Output Type Push-Pull
Current - Output Source/Sink 25mA
Clock Frequency 10MHz
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number MCP23S17
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1221021-MCP23S17T-E/SS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP23S17T-E/SS CAD Model

Description

Product Overview: MCP23S17T-E/SS by Microchip Technology

The MCP23S17T-E/SS is a high-performance, feature-rich 16-bit I/O expander from the renowned manufacturer, Microchip Technology. This integrated circuit is designed to provide a simple solution for expanding the input/output capabilities of any microcontroller or microprocessor with a Serial Peripheral Interface (SPI).

Key Features

  • Interface: The device uses an industry-standard SPI interface, ensuring easy integration with most microcontrollers.
  • 16-Bit I/O: It offers 16-bit input/output port expansion, which can be controlled in an 8-bit or 16-bit mode.
  • High-Speed SPI Interface: With clock speeds up to 10 MHz, it ensures quick data transfer and responsiveness.
  • Configurable Polarity: Input polarity of the pins can be configured, providing flexibility for various application requirements.
  • Addressing: Up to 8 devices can be controlled via a single SPI interface, thanks to three hardware address pins.
  • Interrupt Output: It includes an interrupt output pin that can be configured to reflect the interrupt status of the inputs, which is useful for prompt event handling.
  • Extended Temperature Range: The device operates over an extended temperature range, making it suitable for industrial applications.
  • Package: The MCP23S17T-E/SS comes in an SSOP-28 (Shrink Small Outline Package) that is both space-saving and easy to solder.

Applications

The MCP23S17T-E/SS is versatile and can be used in a wide array of applications, including:

  • Industrial control systems
  • Home automation
  • Robotics
  • Data acquisition systems
  • PLC systems

Conclusion

With its robust feature set and ease of use, the MCP23S17T-E/SS from Microchip Technology is an excellent choice for designers looking to expand the I/O capabilities of their systems without increasing the complexity of their designs. Its high-speed SPI interface, configurable options, and extended temperature range make it a reliable and flexible component for both simple and sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $2.7908
Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
Diodes Incorporated
IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,796 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess