EN
  • EN
  • DE

HER3004PT

Part No HER3004PT
Manufacturer Won-Top Electronics
Catalog Diodes, Rectifiers - Arrays
Description 30A HIGH EFFICIENCY GLASS PASSIVATED RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Won-Top Electronics
Win Source Part Number 1180009-HER3004PT
Manufacturer Homepage www.wontop.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HER3004PT CAD Model

Description

The HER3004PT is a dual high-efficiency rectifier diode array from Won-Top Electronics. This device consists of two fast recovery rectifier diodes in a single package, designed to improve efficiency and reduce switching losses in various power electronic applications. The common cathode configuration simplifies circuit design and reduces component count.

Applications:

  • Switching Mode Power Supplies (SMPS): Used as output rectifiers in SMPS to improve efficiency and reduce switching noise.
  • Power Factor Correction (PFC) Circuits: Implemented in PFC circuits to enhance power factor and minimize harmonic distortion.
  • Freewheeling Diodes: Employed as freewheeling diodes in inductive load circuits to protect switching devices from voltage spikes.
  • DC-DC Converters: Utilized in DC-DC converters for efficient rectification and voltage conversion.
  • Inverters: Used in inverters to convert DC power to AC power with high efficiency.

Features:

  • Fast Recovery Time: Enables high-speed switching and minimizes reverse recovery losses.
  • High Surge Current Capability: Withstands high surge currents, providing robustness in demanding applications.
  • Low Forward Voltage Drop: Reduces power dissipation and improves overall efficiency.
  • Common Cathode Configuration: Simplifies circuit layout and reduces component count.
  • High Reliability: Designed for stable and reliable performance in various operating conditions.
  • RoHS Compliant: Meets environmental standards for hazardous substance content.

Benefits:

  • Improved Efficiency: Reduces switching losses and enhances the overall efficiency of power electronic circuits.
  • Reduced Electromagnetic Interference (EMI): Minimizes EMI generation due to fast switching characteristics.
  • Enhanced Reliability: Provides robust and stable performance in demanding applications.
  • Increased Power Density: Allows for the design of more compact and efficient power supplies and converters.
  • Simplified Circuit Design: Common cathode configuration reduces component count and simplifies layout.
  • Cost-Effective Solution: Offers a reliable and efficient solution for rectification in various applications.

Additional Details:

The HER3004PT is specified by its maximum repetitive reverse voltage (VRRM), average forward current (IF(AV)), peak forward surge current (IFSM), and reverse recovery time (trr). The dual diode configuration allows for easy implementation in bridge rectifier circuits and other applications requiring two diodes. Its fast recovery characteristics are achieved through carefully controlled doping and manufacturing processes. Its compact package and high surge current capability make it suitable for a wide range of power electronic applications.

You May Also Be Interested in

Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5925 $50.3625
210+ $0.4861 $102.0810
320+ $0.4709 $150.6880
440+ $0.4558 $200.5520
570+ $0.4406 $251.1420
760+ $0.3950 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess