EN
  • EN
  • DE

MC74F367N

Part No MC74F367N
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description BUFFER/LINE DRIVER 6-CH NON-INVE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883642-MC74F367N
Ultra Librarian 3D Model Ultra Librarian MC74F367N CAD Model

Description

ON Semiconductor MC74F367N Product Overview

The MC74F367N from ON Semiconductor is a high-performance integrated circuit designed to meet a wide array of digital logic requirements. This device is a hex non-inverting bus driver with 3-state outputs, which makes it an essential component for bus-oriented systems. The MC74F367N is crafted to provide the capacity to drive heavily loaded bus lines with high-speed operation while maintaining the power efficiency that is critical in modern electronic applications.

Key Features

  • Logic Type: Hex Non-Inverting Bus Driver with 3-State Outputs
  • Supply Voltage: Typically 5V, which is ideal for TTL (Transistor-Transistor Logic) level systems.
  • Operating Temperature Range: 0°C to 70°C, ensuring reliable performance under standard operating conditions.
  • Package: Housed in a standard DIP (Dual In-line Package), making it easy to integrate into various circuit boards.
  • Output Current: Capable of driving ±15 mA, providing sufficient current for most digital logic applications.
  • High-Speed Operation: Ensures quick response times and efficient data transfer across buses.

Applications

The MC74F367N is versatile and can be used in a variety of digital applications including:

  • Bus Interface or Buffer
  • Memory Address Driving
  • Data Communication Systems
  • Microprocessor or Microcontroller Interface

Quality and Reliability

ON Semiconductor is known for their commitment to quality, and the MC74F367N is no exception. It is manufactured with the highest standards to ensure that it meets the robustness and reliability required by the industry. Each device undergoes rigorous testing to guarantee performance within specified limits.

Environmental Considerations

ON Semiconductor is dedicated to environmental stewardship. The MC74F367N complies with various international standards for environmental safety and hazardous materials, ensuring that it is a responsible choice for electronic designers looking to minimize their ecological footprint.

In conclusion, the MC74F367N from ON Semiconductor is a reliable, high-speed hex bus driver that provides efficient and powerful performance for a multitude of digital logic applications. With its robust design and ON Semiconductor's commitment to quality, this component is an excellent choice for designers who need a dependable solution for their bus-oriented systems.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2564 $51.2800
480+ $0.2104 $100.9920
740+ $0.2038 $150.8120
1,015+ $0.1973 $200.2595
1,315+ $0.1907 $250.7705
1,755+ $0.1710 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,540 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess