Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 25mA
Max Frequency 1.7MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 091221-MCP23008T-E/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP23008T-E/SS CAD Model

Description

Microchip Technology's MCP23008T-E/SS

The MCP23008T-E/SS is a versatile 8-bit I/O expander from Microchip Technology, designed for I²C bus applications. This integrated circuit (IC) provides a simple solution for expanding GPIO capabilities using the two-wire I²C-compatible serial interface. The MCP23008T-E/SS is particularly useful in situations where additional I/Os are needed for microcontrollers with a limited number of pins.

Encased in a compact SSOP-20 package, the MCP23008T-E/SS is equipped with an array of features that make it an ideal choice for applications in automotive, industrial, consumer electronics, and communication systems. It operates across a voltage range of 2.7V to 5.5V, making it compatible with both 3.3V and 5V logic levels and suitable for interfacing with a wide range of microcontrollers.

The device includes several functional attributes such as:

  • Eight I/O pins that can be individually configured as an input or output, providing flexibility in interfacing with different peripherals.
  • Interrupt output which can be configured to alert the host microcontroller when an input state changes, thereby reducing the need for constant polling and enabling power-efficient operation.
  • Input polarity inversion to adjust the polarity of the input pins without the need for additional hardware.
  • Internal pull-up resistors which can be enabled or disabled, eliminating the need for external components for pull-up functionalities.

Additionally, the MCP23008T-E/SS supports multiple devices on the same bus, allowing for easy scalability. Up to eight devices can be addressed on a single I²C bus, offering the capability to manage up to 64 I/Os through a simple serial connection.

For developers, Microchip Technology provides comprehensive support including datasheets, technical documentation, and software libraries to facilitate rapid integration of the MCP23008T-E/SS into various projects. Whether it's for expanding I/Os in a space-constrained application or simplifying the design by reducing the number of pins needed from the microcontroller, the MCP23008T-E/SS is an excellent choice for expanding your project's capabilities.

You May Also Be Interested in

Renesas Electronics America
IC XPNDR PARALLEL 44PLCC
Lowest to $9.7899
ECAD model for CS82C55A-5
Harris Corporation
IC XPNDR 8MHZ 40DIP
Need more? Email Us
ECAD model for IP82C55A-5
Harris Corporation
IC XPNDR PARALLEL 24DIP
Need more? Email Us
ECAD model for CDP1852E
Microchip Technology
IC I/O EXPANDER SPI 16B 28SSOP
Lowest to $1.1013
ECAD model for MCP23S17-E/SS
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $2.4397
ECAD model for PCA9535CD,118
Texas Instruments
IC I/O EXPANDER I2C 8BIT 16TSSOP
Lowest to $1.6360
ECAD model for TCA9554DBQR
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $13.6229
ECAD model for LPC47M292-NR
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.3091
ECAD model for PCF8575TS/1,118
Intersil
IC XPNDR 24DIP
Need more? Email Us
ECAD model for CDP1852CE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1252 $50.6340
95+ $1.0540 $100.1300
150+ $1.0184 $152.7600
215+ $0.9472 $203.6480
275+ $0.9116 $250.6900
345+ $0.8760 $302.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 39,775 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention