Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 40V
Id - Continuous Drain Current 23A, 80A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 3.1mOhm at 80A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 235nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 12200pF at 25V
Power Dissipation (Maximum) 254W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Supplier Device Package TO-220-3
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 400
MSL Level 1 (Unlimited)
Win Source Part Number 1173881-FDP8442
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDP8442 CAD Model

Description

The ON Semiconductor FDP8442 is a state-of-the-art PowerTrench® MOSFET designed for high-efficiency power conversion and switching applications. This robust component is engineered to deliver exceptional performance with a focus on minimizing on-state resistance (R<sub>DS(on)) and maximizing power density, which makes it an ideal choice for a wide range of industrial, computing, and telecommunication power supplies.

Featuring a maximum V<sub>DS (Drain-Source Voltage) of 40V and a maximum continuous drain current (I<sub>D) of 100A at 25°C, the FDP8442 is capable of handling high-current applications with ease. Its low gate charge (Q<sub>g) and fast switching speed enhance overall system efficiency, reducing both conduction and switching losses.

The FDP8442 utilizes ON Semiconductor's advanced PowerTrench process that encapsulates a vertical structure. This technology is tailored to decrease gate charge, providing improved switching performance without compromising on the ease of drive and ruggedness. The MOSFET's body diode exhibits low reverse recovery characteristics, which is crucial for high-speed switching operations and further contributes to the efficiency of the device.

The device is encapsulated in a TO-220 package, which is known for its excellent thermal performance and ease of mounting on a variety of heat-sinking surfaces. This package allows the FDP8442 to operate at a junction temperature range of -55°C to +175°C, ensuring reliability even under extreme conditions.

ON Semiconductor's FDP8442 is RoHS compliant and Halogen-free, reflecting the company's commitment to environmental sustainability. With its combination of high current capability, low R<sub>DS(on), and efficient switching performance, the FDP8442 is a versatile component that can significantly enhance the performance of power management systems.

Whether it's for synchronous rectification in DC/DC converters, motor drives, or power tool applications, the FDP8442 offers designers a high-performance solution that can meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Infineon Technologies
AUTOMOTIVE MOSFET | MOSFET N-CH 55V 61A TO-220AB
Lowest to $0.5524
ECAD model for IRFZ48ZPBF
Infineon Technologies
Power MOSFET(Vdss=250V, Id=2.2A) | MOSFET N-CH 250V 2.2A 8-SOIC
Lowest to $0.3669
ECAD model for IRF7453
Intersil
Need more? Email Us
ECAD model for ISL9N2357D
Infineon Technologies
Lowest to $0.6795
ECAD model for IRLR8203TRPBF
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for IRFWZ44ATM
Vishay
REPETITIVE AVALANCHE AND dv/dt RATED HEXFET TRANSISTORS | MOSFET P-CH 50V 9.9A I-PAK
Lowest to $0.4350
ECAD model for IRFU9020
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for IRFW840ATM
STMicroelectronics
N-channel 620 V, 3 ohm, 2.2 A SuperMESH3 Power MOSFET | MOSFET N-CH 620V 2.2A TO-220FP
Lowest to $0.7354
ECAD model for STF2N62K3
Vishay
Power MOSFET | MOSFET N-CH 60V 17A TO-220AB
Lowest to $0.1963
ECAD model for IRFZ24

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9423 $59.6538
13+ $8.1578 $106.0514
19+ $7.9029 $150.1551
27+ $7.6480 $206.4960
34+ $7.3930 $251.3620
46+ $6.6282 $304.8972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,200 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention