Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Data/Fax
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 78 / 80
Dynamic Range, ADCs / DACs (db) Typ 80 / 80
Analog Supply Voltage 4.5 V to 5.5 V
Digital Supply Voltage 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 032649-TLC320AD545PTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC320AD545PTR CAD Model

Description

The TLC320AD545PTR is a high-performance, single-chip audio codec from Texas Instruments designed to provide comprehensive audio solutions for a wide range of applications. This integrated circuit is part of TI's extensive line of audio converters that combine both analog-to-digital (ADC) and digital-to-analog (DAC) converters into one compact package, facilitating the design of complex audio systems.

Key Features

  • High-Quality Audio Conversion: The TLC320AD545PTR boasts superior audio conversion capabilities, ensuring crisp and clear sound reproduction. Its high-resolution ADC and DAC provide excellent dynamic range and signal-to-noise ratio, making it ideal for high-fidelity audio applications.
  • Low Power Consumption: Designed with power efficiency in mind, this codec operates with minimal power draw, which is critical for battery-powered devices such as portable audio players, smartphones, and tablets.
  • Flexible Sampling Rates: The codec supports a variety of sampling rates, allowing it to be used in multiple audio formats and ensuring compatibility with a broad range of digital audio sources and devices.
  • Programmable Functions: With programmable functions and multiple input/output options, the TLC320AD545PTR can be tailored to specific application requirements, providing designers with the flexibility to optimize their audio systems.

Applications

The TLC320AD545PTR is versatile enough to be used in several different types of audio applications, including:

  • Professional and consumer audio equipment
  • Multimedia devices and home theater systems
  • Automotive audio systems
  • Portable audio devices
  • Telecommunications systems

Technical Specifications

At the heart of the TLC320AD545PTR are its technical specifications that make it stand out:

  • Integrated ADC and DAC
  • High dynamic range and low noise floor
  • Support for multiple audio sample rates
  • Low power operation
  • Programmable via serial interface

In conclusion, the Texas Instruments TLC320AD545PTR is an advanced audio codec that offers a perfect blend of performance, power efficiency, and flexibility, making it a top choice for designers looking to create superior audio experiences in their products.

You May Also Be Interested in

Analog Devices Inc.
10-BIT SD VIDEO DECODER / Video Interface 10 b I²C, Serial 32-LFCSP (5x5)
Lowest to $52.7820
ECAD model for ADV7280AWBCPZ-M
Maxim Integrated
IC CODEC AUDIO FLEXSOUND 63WLP
Lowest to $4.4707
ECAD model for MAX98088EWY+T
Maxim Integrated
IC CODEC AUDIO STEREO 48TQFN
Lowest to $3.8899
ECAD model for MAX9853ETM+T
Texas Instruments
IC AUDIO CODEC STEREO 48-QFN / Stereo Audio Interface 24 b Serial 48-VQFN (7x7)
Lowest to $8.0467
ECAD model for 6PAIC3106IRGZRQ1
Maxim Integrated
IC CODEC MONO AUD 16BIT 24TQFN
Lowest to $2.3760
ECAD model for MAX9860ETG+
Freescale Semiconductor - NXP
IC CODEC-FILTER PCM 3V 20-SOIC
Lowest to $2.7282
ECAD model for MC145483EG
Renesas Electronics America
Audio Codec 2ADC / 2DAC 20-Bit 48-Pin TQFP
Need more? Email Us
ECAD model for STAC9753AXTAED1X
Freescale Semiconductor - NXP
IC CODEC-FILTER PCM 3V 20-SOIC W
Need more? Email Us
ECAD model for MC145481DW
Freescale Semiconductor - NXP
IC PCM COD-FILT 3V 13BIT 20TSSOP
Lowest to $3.6144
ECAD model for MC145483DT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1297 $66.7782
13+ $9.1320 $118.7160
19+ $8.8467 $168.0873
27+ $8.5613 $231.1551
34+ $8.2759 $281.3806
46+ $7.4198 $341.3108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,400 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention