EN
  • EN
  • DE

SMM4F24A-TR

Part No SMM4F24A-TR
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series SMM4F, TRANSIL™
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.6V
Voltage - Clamping (Max) @ Ipp 50V
Current - Peak Pulse (10/1000µs) 46A (8/20µs)
Power - Peak Pulse 400W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case DO-222AA
Supplier Device Package DO222-AA
Base Product Number SMM4F24
Other Names SMM4F24ATR,497-7907-6,SMM4F24A-TR,497-7907-2,497-7907-1
Standard Package 12,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298414-SMM4F24A-TR
Ultra Librarian 3D Model Ultra Librarian SMM4F24A-TR CAD Model

Description

Product Overview: SMM4F24A-TR by STMicroelectronics

The SMM4F24A-TR is a robust and high-performance transient voltage suppressor (TVS) diode designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This TVS diode is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD).

Constructed with STMicroelectronics' advanced technology, the SMM4F24A-TR offers a stand-off voltage of 24V, making it an ideal choice for safeguarding circuits with operating voltages up to 24 volts. This component is packaged in a low-profile, surface-mount SMF (DO-219AB) package, which not only saves precious board space but also ensures a minimal footprint on the PCB.

The SMM4F24A-TR boasts an impressive peak pulse power dissipation of 400W (10/1000μs waveform), which allows it to absorb high transient power without damage to the protected component. Due to its fast response time, typically in the order of picoseconds, it responds almost instantaneously to transient events, providing prompt and effective protection.

With its low incremental surge resistance and excellent clamping capability, the SMM4F24A-TR ensures that the voltage spike is clamped to a safe level, preventing the breakdown of sensitive circuit elements. This device meets the ISO 7637-2 pulse 5a and 5b standards and is compliant with IEC 61000-4-2 and MIL-STD-883, Method 3015, ensuring reliability and performance in the most demanding environments.

The SMM4F24A-TR is RoHS compliant and Halogen-free, reflecting STMicroelectronics' commitment to environmental sustainability. It is suitable for a vast array of applications, including automotive systems, industrial controls, computer systems, and consumer electronics, where reliable transient voltage protection is critical.

Overall, the SMM4F24A-TR from STMicroelectronics is a testament to the company's dedication to providing advanced protection solutions that enhance the durability and longevity of electronic systems. Its superior performance, compact design, and compliance with stringent industry standards make it a top choice for engineers and designers looking to safeguard their electronic innovations.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7668 $53.6760
160+ $0.6292 $100.6720
250+ $0.6095 $152.3750
340+ $0.5899 $200.5660
440+ $0.5702 $250.8880
590+ $0.5112 $301.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,390 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess