EN
  • EN
  • DE

MCP2221T-I/SL

Part No MCP2221T-I/SL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB TO I2C BRIDGE DEVICE 14SO / USB 2.0 to I2C™/UART Protocol Converter with GPIO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Protocol USB
Function Bridge, USB to I2C/UART
Interface I2C, UART
Standards USB 2.0
Supply Voltage (V) 3V ~ 5.5V
Current - Supply 13mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Part Number Series MCP2221
Manufacturer Pack Quantity 2,600
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804452-MCP2221T-I/SL
Ultra Librarian 3D Model Ultra Librarian MCP2221T-I/SL CAD Model

Description

MCP2221T-I/SL - USB to I2C/UART Protocol Converter

The MCP2221T-I/SL is a versatile USB to I2C/UART protocol converter from Microchip Technology. This compact and efficient device provides a simple solution for adding USB connectivity to I2C and UART-based devices without the need for any USB-specific firmware development.

With its highly integrated functionality, the MCP2221T-I/SL acts as a bridge between USB and I2C or UART interfaces, making it ideal for applications such as PC peripherals, data logging, and sensor interfacing. This product is housed in a 14-pin SOIC package, ensuring a small footprint suitable for space-constrained applications.

The converter supports full-speed USB (12 Mb/s), and it is compatible with USB 2.0 for seamless integration with most systems. It offers a variety of features, including four GPIO pins that can be configured for various purposes, a configurable clock output, and an ADC input, which adds to its versatility.

The MCP2221T-I/SL also includes an internal oscillator, eliminating the need for external components, and it supports operating voltages ranging from 3.0V to 5.5V, making it suitable for a wide array of applications and power requirements.

For developers, Microchip provides ample support in the form of software libraries and development tools, facilitating the integration of the MCP2221T-I/SL into new or existing projects. The device's straightforward design enables rapid development and deployment, saving valuable time and resources.

Key features of the MCP2221T-I/SL include:

  • USB 2.0 Full-Speed Compatible
  • I2C/SMBus Master and UART Interface Support
  • Integrated 256-Bytes of User EEPROM
  • Configurable GPIO Pins
  • Internal Voltage Reference for ADC
  • Low-Power Consumption
  • Operating Voltage Range: 3.0V to 5.5V
  • Comprehensive Development Support

In summary, the MCP2221T-I/SL offers a cost-effective and efficient way to add USB connectivity to various electronic components and systems, backed by the reliability and support of Microchip Technology.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess