The LTM2892IY-I#PBF is a high-performance isolated USB transceiver module designed and manufactured by Linear Technology. This device provides a complete galvanic isolation solution for USB data communication without requiring any external components. It is ideal for applications that require protection from high common mode voltages, ground loops, or noisy environments where signal integrity and isolation are critical.
Key Features
- Integrated Isolation: The LTM2892IY-I#PBF features onboard isolation, providing 2500V RMS isolation for 1 minute per UL 1577.
- USB 2.0 Compatible: It supports full-speed (12Mbps) and low-speed (1.5Mbps) operation, making it compatible with USB 2.0 interfaces.
- Robust ESD Protection: The device includes ±15kV Human Body Model (HBM) ESD protection on the USB interface pins, ensuring durability and reliability.
- Auto-Configuration: The module automatically configures itself as a bus-powered device, simplifying the design process.
- High Temperature Operation: It is designed to operate over the industrial temperature range of -40°C to 85°C.
- Compact Package: The LTM2892IY-I#PBF is offered in a compact 15mm x 11.25mm surface-mount LGA package, saving valuable board space.
Applications
The LTM2892IY-I#PBF is suitable for a wide range of applications where USB connectivity requires isolation, including:
- Industrial control systems
- Medical equipment
- Test and measurement devices
- Data acquisition systems
- Ground loop elimination
Quality and Reliability
Linear Technology's commitment to high-quality and reliable products is evident in the LTM2892IY-I#PBF. Each unit is rigorously tested to ensure performance standards are met. The robust design and manufacturing process make it a trusted choice for critical applications that demand consistent operation and long-term durability.