EN
  • EN
  • DE

MCP2221AT-I/SL

Part No MCP2221AT-I/SL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB TO I2C/UART 14SOIC / USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Protocol USB
Function Bridge, USB to I2C/UART
Interface I2C, UART
Standards USB 2.0
Voltage - Supply 3V ~ 5.5V
Current - Supply 13mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number MCP2221
Standard Package 2,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349509-MCP2221AT-I/SL
Ultra Librarian 3D Model Ultra Librarian MCP2221AT-I/SL CAD Model

Description

Microchip MCP2221AT-I/SL USB to I2C/UART Protocol Converter

The MCP2221AT-I/SL is a versatile connectivity solution from Microchip Technology, designed to bridge the gap between USB and I2C or UART communication protocols. This compact, cost-effective component is particularly suitable for applications requiring a simple and reliable method to connect I2C or UART devices to a USB host.

Key Features:

  • USB 2.0 Full-Speed Compatibility: The MCP2221AT-I/SL operates at USB 2.0 full-speed, offering a data transfer rate of 12 Mbps, ensuring quick and efficient communication between devices.
  • Integrated I2C/SMBus Interface: It supports I2C speeds up to 400 kHz, allowing for seamless communication with a wide array of I2C devices, including sensors, EEPROMs, and other peripherals.
  • UART Interface: The device includes a UART interface with baud rates ranging from 300 to 460800 bps, providing a serial communication option for various applications.
  • Customizable: Four GPIO pins are available and can be configured for various purposes, enhancing the flexibility of the MCP2221AT-I/SL for different use cases.
  • Configurable Clock Output: An integrated clock output can be configured from 1.5 kHz to 24 MHz, which can be used for external MCU clocking or as a timer reference.
  • Robust Protection Features: The device includes voltage-regulator and power-on-reset circuitry, along with protection against over-current and over-temperature, ensuring reliable operation.
  • Compact Package: The MCP2221AT-I/SL comes in a space-saving 14-pin TSSOP package, ideal for PCB designs where space is at a premium.

Applications:

The MCP2221AT-I/SL is a perfect choice for a variety of applications, including:

  • USB Interface for I2C/SMBus devices
  • Serial communication for microcontroller debugging
  • Prototyping and testing I2C/SMBus products
  • Industrial control interfaces
  • PC peripherals

With its ease of use and comprehensive feature set, the MCP2221AT-I/SL from Microchip Technology is an excellent solution for developers looking to integrate USB connectivity into their I2C or UART-based projects.

You May Also Be Interested in

Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
Lowest to $10.0855
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6179 $50.7969
27+ $3.7891 $102.3057
41+ $3.6707 $150.4987
57+ $3.5523 $202.4811
73+ $3.4338 $250.6674
98+ $3.0786 $301.7028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess