EN
  • EN
  • DE

TLV320AIC23BRHD

Part No TLV320AIC23BRHD
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 28VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Stereo Audio
Data Interface I2C, Serial
Resolution (Bits) 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 100
Dynamic Range, ADCs / DACs (db) Typ 90 / 90
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 1.42V ~ 3.6V
Temperature Range - Operating -10°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-VFQFN Exposed Pad
Supplier Device Package 28-VQFN (5x5)
Family Part Number TLV320AIC23B
Manufacturer Pack Quantity 73
MSL Level 2 (1 Year)
Win Source Part Number 1270366-TLV320AIC23BRHD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320AIC23BRHD CAD Model

Description

Product Overview: TLV320AIC23BRHD

The TLV320AIC23BRHD is a high-performance audio codec from Texas Instruments, designed to meet the demanding needs of portable digital audio systems. This codec integrates a complete set of audio input and output features, making it an ideal choice for a broad range of applications, including mobile phones, PDAs, portable media players, and digital audio accessories.

Key Features

  • High-Quality Audio: The TLV320AIC23BRHD delivers exceptional sound quality with a dynamic range of 90 dB for the DAC and 85 dB for the ADC, ensuring a high-fidelity audio experience for end-users.
  • Low Power Consumption: Designed with power efficiency in mind, this codec operates on a low voltage supply, making it suitable for battery-powered devices. Its power-saving modes further extend battery life.
  • Versatile Sampling Rates: The device supports multiple sampling rates from 8 kHz to 96 kHz, allowing it to cater to various audio standards and ensuring compatibility with a wide range of digital audio formats.
  • Integrated Headphone Amplifier: It comes with an onboard headphone amplifier, providing ample power for driving headphones directly without the need for external components.
  • Programmable Gain Amplifier: The codec features a programmable gain amplifier for the microphone input, which enables precise control over the input signal level, enhancing recording quality.
  • Flexible I/O: The TLV320AIC23BRHD offers a variety of input and output options, including a stereo line input, mono microphone input, and stereo headphone output, providing versatility in connecting different audio sources and sinks.

Applications

The TLV320AIC23BRHD is a versatile audio codec that can be integrated into a multitude of audio-related applications. Its high-quality audio capabilities and low power consumption make it particularly well-suited for portable audio devices, but it is also an excellent choice for other audio systems that require a compact and efficient audio solution.

Whether you're designing a handheld multimedia device or looking for a reliable audio codec for your latest audio accessory, the TLV320AIC23BRHD from Texas Instruments provides the performance and features needed to deliver a superior audio experience.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170
Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Analog Devices Inc.
56-BUMP WAFER LEVEL CHIP SCALE P
Lowest to $13.7227
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5469 $50.9380
42+ $2.3857 $100.1994
66+ $2.3051 $152.1366
94+ $2.1439 $201.5266
122+ $2.0633 $251.7226
152+ $1.9827 $301.3704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,168 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess