EN
  • EN
  • DE

TAS5760MDCAR

Part No TAS5760MDCAR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AUD AMP DGTL 20W 48HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 55.2W x 1 @ 4 Ohm, 63.5W x 2 @ 4 Ohm
Supply Voltage - Operating 3 V to 3.6 V
Features Depop
Mounting SMD (SMT)
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 48-HTSSOP
Dimension 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 1105511-TAS5760MDCAR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5760MDCAR CAD Model

Description

The Texas Instruments TAS5760MDCAR is a high-performance audio amplifier that has been designed to deliver exceptional sound quality for a wide range of applications. This integrated circuit is part of Texas Instruments' extensive audio product line, known for its reliability and innovation. The TAS5760MDCAR stands out due to its efficient operation, low power consumption, and impressive audio fidelity.

Key Features

  • Class-D Operation: This amplifier operates on Class-D architecture, ensuring high efficiency and reduced heat dissipation, making it ideal for compact and portable audio systems.
  • Output Power: It can deliver up to 20W into a 4-ohm load with a 12V power supply, providing ample power for a range of audio applications.
  • Integrated Feedback Design: The TAS5760MDCAR incorporates an integrated feedback design that minimizes output distortion and improves audio performance.
  • Advanced Modulation Scheme: With its advanced modulation scheme, the amplifier provides high-quality sound with reduced electromagnetic interference (EMI), which is critical for consumer electronics.
  • Multiple Audio Inputs: It supports multiple audio input formats including I2S and TDM, offering flexibility for various audio signal sources.
  • Thermal and Overcurrent Protection: The device includes built-in protection features such as thermal shutdown and overcurrent protection, ensuring reliability and longevity.

Applications

The TAS5760MDCAR is versatile and can be used in a variety of audio applications. It is ideal for smart speakers, soundbars, wireless speakers, and other audio systems that require high-quality amplification in a compact form factor. Its robust design also makes it suitable for automotive audio systems where space and power efficiency are critical.

Technical Specifications

The device operates within a supply range of 4.5V to 26.4V and has a PSRR of 80dB. It features a 32-step volume control and supports a sampling rate of up to 96kHz. The package is a 32-pin HTSSOP, making it easy to integrate into PCB designs.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3965 $50.3265
45+ $2.2449 $101.0205
70+ $2.1690 $151.8300
100+ $2.0174 $201.7400
129+ $1.9415 $250.4535
161+ $1.8657 $300.3777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,900 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess