EN
  • EN
  • DE

MSP430F2418TPM

Part No MSP430F2418TPM
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 116KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features series Microcontroller IC
Manufacturer Texas Instruments
Series MSP430F2xx
Package Tray
Number of I/O 48
Family Name 430F2418
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-26216, MSP430F2418TPM-ND
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845799-MSP430F2418TPM
Ultra Librarian 3D Model Ultra Librarian MSP430F2418TPM CAD Model

Description

The Texas Instruments MSP430F2418TPM is a highly integrated, mixed-signal microcontroller that is part of the MSP430 family, renowned for its ultra-low power consumption and robust performance in a compact form factor. This microcontroller is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, where efficiency and reliability are of paramount importance.

At the heart of the MSP430F2418TPM is a 16-bit RISC CPU, which offers a balanced combination of speed and power efficiency. With a CPU speed of up to 16MHz, it ensures quick processing and response times for time-sensitive operations. The device is equipped with 116KB of Flash memory and 8KB of RAM, providing ample space for complex applications and data storage without the need for external memory components.

One of the standout features of the MSP430F2418TPM is its rich set of integrated peripherals. It boasts a 12-bit analog-to-digital converter (ADC) with multiple channels, enabling precise measurement of analog signals. Additionally, it includes a digital-to-analog converter (DAC), timers, and communication interfaces such as UART, SPI, and I2C, which facilitate versatile communication with other devices and systems.

The MSP430F2418TPM microcontroller also features a flexible clock system that supports multiple clock sources, including a crystal oscillator, resonator, and an internal digitally controlled oscillator (DCO). This flexibility allows developers to optimize the device for various power and performance requirements. Furthermore, the microcontroller's power management system includes features like five low-power modes, which can significantly extend battery life in portable applications.

Housed in a LQFP (Low-profile Quad Flat Package) with 64 pins, the MSP430F2418TPM offers a compact solution that doesn't compromise on I/O options and expandability. Its operating temperature range of -40°C to 85°C ensures reliable operation even in harsh environmental conditions.

In conclusion, the Texas Instruments MSP430F2418TPM microcontroller is an excellent choice for designers seeking a low-power, high-performance MCU with a wide array of integrated features. Its adaptability and efficiency make it ideal for applications ranging from simple consumer gadgets to complex industrial systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2271 $52.2710
21+ $4.8963 $102.8223
32+ $4.7309 $151.3888
46+ $4.4000 $202.4000
60+ $4.2346 $254.0760
74+ $4.0692 $301.1208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess