EN
  • EN
  • DE
  • IT

MCP2030AT-I/ST

Part No MCP2030AT-I/ST
Manufacturer Microchip Technology
Catalog RFID, RF Access, Monitoring ICs
Description IC PEPS/TPMS 125KHZ 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel
Type Passive Entry/Start, TPMS
Frequency 125kHz
Interface SPI
Supply Voltage (V) 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 725108-MCP2030AT-I/ST
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP2030AT-I/ST CAD Model

Description

Microchip Technology's MCP2030AT-I/ST: A High-Performance Three-Channel Analog Front End

The MCP2030AT-I/ST by Microchip Technology is a state-of-the-art three-channel analog front end (AFE) designed for low-frequency (LF) RFID and tire pressure monitoring systems (TPMS). This compact and efficient integrated circuit is specifically engineered to work with a microcontroller to perform as a complete LF identification system solution. Its robust design and versatile features make it an ideal choice for a variety of applications requiring LF data communication.

Key Features

  • Three-Channel Input: The MCP2030AT-I/ST features three input channels that enable it to decode signals from multiple antennas, enhancing the detection capabilities and reliability of the system.
  • High Sensitivity: With its high sensitivity, this AFE can detect low-level signals, which is critical for applications like TPMS where signal strength can be weak.
  • Low Power Consumption: The device is designed for low power operation, making it suitable for battery-powered applications where power efficiency is paramount.
  • Variable Gain Amplifier: It includes a variable gain amplifier for each channel, allowing for fine-tuning of the signal strength to optimize performance.
  • Integrated Voltage Regulator: An onboard voltage regulator provides a stable supply voltage to the device, contributing to its reliable performance.

Applications

The MCP2030AT-I/ST is versatile and can be used in a wide range of applications, including:

  • Low-Frequency RFID Systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Remote Keyless Entry (RKE)
  • Passive Keyless Entry (PKE)
  • Access Control Systems

Technical Specifications

The MCP2030AT-I/ST operates over a temperature range of -40°C to +125°C and is available in a 14-pin TSSOP package. It is designed for a supply voltage range of 2.7V to 5.5V, making it flexible for use in various system designs. The device's low operating current contributes to the extended battery life of the end product.

In conclusion, Microchip Technology's MCP2030AT-I/ST is a highly integrated and efficient solution for systems requiring a versatile and high-performance analog front end. Its combination of sensitivity, low power consumption, and robust features make it an excellent choice for designers looking to enhance their LF communication systems.

You May Also Be Interested in

NXP / Nexperia
NFC FRONTEND SUPPORTING CHALLENG / RFID Reader/Transponder IC 13.56MHz FeliCa NFC SPI 2.4V ~ 6V 64-VFBGA
Lowest to $19.1415
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $5.9116
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8SO
Lowest to $2.3028
ams
13.56 MHz RFID Reader IC, ISO-14443 A/B
Lowest to $2.1914
STMicroelectronics
HIGH PERFORMANCE NFC UNIVERSAL D
Lowest to $5.5283
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.3801
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $2.2819
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP / RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
Lowest to $1.3039
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 3XSON
Lowest to $0.6675

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.3847 $88.7694
4+ $36.4187 $145.6748
6+ $35.2803 $211.6818
8+ $34.1420 $273.1360
10+ $33.0036 $330.0360
14+ $29.5898 $414.2572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess