EN
  • EN
  • DE

M24LR64E-RDW6T/2

Part No M24LR64E-RDW6T/2
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 21 Weeks
Features RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name M24LR64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 497-13744-2, 497-13744-1, 497-13744-6
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880537-M24LR64E-RDW6T/2
Ultra Librarian 3D Model Ultra Librarian M24LR64E-RDW6T/2 CAD Model

Description

STMicroelectronics M24LR64E-RDW6T/2 NFC/RFID Tag

The M24LR64E-RDW6T/2 is a dynamic NFC/RFID tag IC with a dual interface from STMicroelectronics, a leader in the semiconductor industry. This product is designed to deliver a flexible and power-efficient solution for wireless data storage and transfer.

This innovative device features a 64-Kbit EEPROM memory, enabling it to store a significant amount of data. The memory is accessible via both an RF interface and an I2C interface, making it highly versatile for various applications. The RF interface is compliant with ISO 15693 and NFC Forum Type V standards, allowing for easy integration with a wide range of NFC-enabled devices and RFID readers.

The M24LR64E-RDW6T/2 is equipped with an energy harvesting function, which can be used to power external devices using the energy collected from the RF field. This feature makes it ideal for use in low-power or battery-less systems, where maintaining power efficiency is crucial.

Additional features of the M24LR64E-RDW6T/2 include a fast 256-bit buffer for efficient data transfer, multiple block read and write commands for high-speed operations, and a password protection system to secure data access. The device also supports an extended temperature range from -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.

This tag is packaged in a small form factor, making it suitable for integration into compact devices such as wearable technology, smart labels, and IoT sensors. Its robust design and advanced features make the M24LR64E-RDW6T/2 an excellent choice for applications that require wireless communication and data storage, such as supply chain management, asset tracking, and smart advertising.

Overall, the M24LR64E-RDW6T/2 from STMicroelectronics represents a state-of-the-art solution for NFC/RFID applications, providing designers with a powerful tool to enhance the interactivity and functionality of their products.

You May Also Be Interested in

Others
Lowest to $28.8819
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.9904
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4384
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess