EN
  • EN
  • DE

MCP2030-I/ST

Part No MCP2030-I/ST
Manufacturer Microchip Technology
Catalog RF Front End (LNA + PA)
Description IC KEYLESS ENTRY AFE 14TSSOP / RF Front End 125kHz General Purpose 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Microchip Technology
Package Tube
Product Status Active
RF Type General Purpose
Frequency 125kHz
Features 10kbps
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number MCP2030
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 225753-MCP2030-I/ST
Ultra Librarian 3D Model Ultra Librarian MCP2030-I/ST CAD Model

Description

Microchip Technology's MCP2030-I/ST Three-Channel Analog Front End

The MCP2030-I/ST is a highly integrated Analog Front End (AFE) designed by Microchip Technology to facilitate the development of low-frequency RFID applications. This device is tailored for use in access control, automotive immobilizers, and other applications where a reliable and efficient interface between an RFID transponder and a microcontroller is required.

Encased in a small 14-pin TSSOP package, the MCP2030-I/ST operates over an industrial temperature range, making it suitable for a wide array of environments and applications. It features three input channels, each optimized to interface with an antenna coil and to provide a demodulated signal for processing by an external microcontroller. The device's low-power consumption and wide supply voltage range of 2.0V to 5.5V make it an ideal choice for battery-operated systems.

The MCP2030-I/ST integrates key functions such as signal conditioning, data decoding, carrier detection, and data framing to simplify system design and reduce component count. Its ability to detect and demodulate signals from ISO 11784/11785 compliant RFID transponders ensures compatibility with existing standards and infrastructure.

This AFE device also boasts a variety of features to enhance system performance, including automatic gain control, a stable oscillator that requires no external components, and a selectable carrier frequency range of 100 kHz to 150 kHz. This flexibility allows designers to fine-tune their systems for optimal performance.

For those looking to develop an RFID system with a quick time-to-market, the MCP2030-I/ST provides a reliable and cost-effective solution. Its integration of critical functions, combined with Microchip's support and resources, ensures a smoother design process, from prototyping to mass production. Whether you're working on an innovative new product or upgrading an existing system, the MCP2030-I/ST is a smart choice for your RFID application needs.

Overall, the MCP2030-I/ST from Microchip Technology stands out as a versatile and efficient component, designed to streamline the development of RFID systems and enhance their performance in a variety of applications.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $91.4286
Infineon Technologies
MODULE GPS FRONT-END TSNP-11-2
Lowest to $2.1830
Analog Devices Inc.
Mixed-Signal Front-End (MxFE) Baseband Transceiver for Broadband Applications / AFE Broadband Communication 2 ADC 12bit 3.3V 64-Pin LFCSP EP
Lowest to $48.6532
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.1925
Texas Instruments
IC DUAL IF RCVR 80HTQFP
Lowest to $79.2993
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2408
Texas Instruments
Lowest to $1.1758

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2048 $54.2160
105+ $0.9886 $103.8030
160+ $0.9577 $153.2320
220+ $0.9268 $203.8960
280+ $0.8959 $250.8520
375+ $0.8032 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess