EN
  • EN
  • DE

RGEF300-2 HF

Part No RGEF300-2 HF
Manufacturer Tyco Electronics
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Tyco Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835450-RGEF300-2 HF
Ultra Librarian 3D Model Ultra Librarian RGEF300-2 HF CAD Model

Description

The RGEF300-2 HF is a resettable fuse, also known as a Polymeric Positive Temperature Coefficient (PPTC) device, manufactured by Tyco Electronics (now TE Connectivity). It's designed to protect electronic circuits from overcurrent conditions by limiting the flow of current during a fault and automatically resetting once the fault is cleared.

Applications:

  • USB ports: Protects USB ports from overcurrent conditions caused by faulty devices or excessive current draw.
  • Computer peripherals: Safeguards peripherals like printers, scanners, and external hard drives from damage due to overcurrent.
  • Power supplies: Provides overcurrent protection for power supplies in various electronic devices.
  • Automotive electronics: Used in automotive systems to protect sensitive electronic components from electrical surges and overloads.
  • Battery packs: Protects lithium-ion and other battery packs from overcurrent and short-circuit conditions.

Features:

  • Resettable: Automatically resets after the overcurrent condition is removed, eliminating the need for manual replacement.
  • Solid-state: Offers reliable performance and long lifespan compared to traditional fuses.
  • Fast trip time: Responds quickly to overcurrent events, minimizing damage to protected circuits.
  • Low resistance: Minimizes voltage drop during normal operation.
  • Compact size: Allows for easy integration into space-constrained applications.

Benefits:

  • Enhanced circuit protection: Provides reliable overcurrent protection, preventing damage to electronic components.
  • Reduced downtime: Automatic resetting minimizes downtime and eliminates the need for fuse replacement.
  • Improved product reliability: Extends the lifespan of electronic devices by protecting them from overcurrent damage.
  • Lower maintenance costs: Eliminates the cost of replacing traditional fuses.
  • Safer operation: Helps prevent electrical fires and other hazards caused by overcurrent conditions.

Technical Specifications:

The RGEF300-2 HF has a hold current of 3.0A and a trip current of 6.0A. The maximum voltage is 16V. The RGEF series indicates a radial leaded form factor. It is designed for through-hole mounting. The operating temperature range is typically -40°C to +85°C. Agency approvals include UL, CSA and TUV.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Littelfuse Inc.
PTC RESET FUSE 16V 5.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 170MA RADIAL
Need more? Email Us
Bourns Inc.
2920 RESETTABLE SMD PPTC 2.0A/15
Lowest to $1.0216
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
Amphenol Advanced Sensors
PTC RESET FUSE 265V 234MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 10A RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7900 $59.2500
180+ $0.6480 $116.6400
280+ $0.6283 $175.9240
385+ $0.6075 $233.8875
495+ $0.5879 $291.0105
660+ $0.5267 $347.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,622 pieces
In Stock: 4,311 pieces Factory Stock: 4,311 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess