EN
  • EN
  • DE

MCP2021AT-500E/MD

Part No MCP2021AT-500E/MD
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half LINbus 8-DFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol LINbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 175 mV
Data Rate -
Voltage - Supply 6V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN (4x4)
Base Product Number MCP2021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356418-MCP2021AT-500E/MD
Ultra Librarian 3D Model Ultra Librarian MCP2021AT-500E/MD CAD Model

Description

Microchip MCP2021AT-500E/MD - LIN Transceiver with Voltage Regulator

The MCP2021AT-500E/MD from Microchip Technology is a robust, high-performance LIN transceiver featuring an integrated voltage regulator, designed to interface between a LIN protocol controller and the physical bus in automotive and industrial applications. This device provides a reliable and cost-effective solution for communication in Local Interconnect Network (LIN) bus systems.

Key Features:

  • Integrated Voltage Regulator: The MCP2021AT-500E/MD comes with a built-in 5V voltage regulator capable of delivering up to 50 mA of output current, making it suitable for powering an external microcontroller or other peripherals.
  • High Electromagnetic Compatibility (EMC): Designed with EMC performance in mind, this transceiver ensures reliable operation in the noisy electrical environments typical of automotive applications.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards it from damage due to excessive temperature conditions.
  • Bus Pin Protection: The LIN bus pin is protected against transients, enhancing the durability and reliability of the communication interface under harsh conditions.
  • Low Standby Current: An important feature for battery-operated systems, the MCP2021AT-500E/MD offers a low standby current, contributing to energy efficiency.

Applications:

With its robustness and integrated features, the MCP2021AT-500E/MD is ideal for a wide range of applications, including:

  • Automotive Networks
  • Body Control Modules
  • Industrial Control Systems
  • Sensor Interfaces
  • Actuator Control

Package and Availability:

The MCP2021AT-500E/MD is available in an 8-pin DFN (2x3) package, offering a compact footprint for space-constrained applications. It is designed for an extended temperature range, making it suitable for harsh environments.

For developers and engineers looking for a reliable LIN transceiver with an integrated voltage regulator, the MCP2021AT-500E/MD from Microchip Technology provides an excellent solution that combines performance with ease of integration.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7074 $51.9036
33+ $3.0420 $100.3860
51+ $2.9469 $150.2919
71+ $2.8518 $202.4778
91+ $2.7568 $250.8688
122+ $2.4716 $301.5352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess