EN
  • EN
  • DE

TDF8544ASD/N2,112

Part No TDF8544ASD/N2,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO BTL CLASS AB 36HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr NXP
Series TDF
Package Tube
Product Status Obsolete
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 28W x 4 @ 4Ohm
Voltage - Supply 6V ~ 18V
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 105°C (TA)
Supplier Device Package 27-RDBS
Package / Case 27-SIP Formed Leads
Standard Package 19 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 936339-TDF8544ASD/N2,112
Ultra Librarian 3D Model Ultra Librarian TDF8544ASD/N2,112 CAD Model

Description

Introducing the TDF8544ASD/N2,112 - A High-Performance Audio Amplifier from NXP

The TDF8544ASD/N2,112 is a cutting-edge audio amplifier designed by NXP Semiconductors, a leader in the industry known for its innovative solutions. This state-of-the-art product is part of the TDF854x series, which is renowned for its high efficiency, superb sound quality, and exceptional performance.

At the heart of the TDF8544ASD/N2,112 lies a class-AB amplifier, which provides a perfect blend of efficiency and audio fidelity. This makes it an ideal choice for automotive audio applications where both power consumption and sound clarity are of paramount importance. The device is capable of delivering an impressive output power, ensuring that it can drive speakers to produce loud and clear audio without distortion.

The amplifier is housed in a compact package, which allows for easy integration into a wide range of automotive audio systems without compromising on space. Moreover, the TDF8544ASD/N2,112 is designed to be highly robust, with built-in protection features that safeguard the device against over-temperature, short-circuit, and under-voltage conditions. This ensures long-term reliability and stability in the demanding automotive environment.

One of the standout features of the TDF8544ASD/N2,112 is its flexibility. It supports various configurations, allowing designers to use it in multiple channel setups depending on the specific needs of the audio system. Whether it's a simple stereo arrangement or a more complex multi-channel setup, this amplifier can be tailored to meet the requirements.

Furthermore, the TDF8544ASD/N2,112 boasts an I2C-bus control interface, which provides a convenient way to manage the amplifier's functions. This includes control over volume, diagnostics, and selectable gain settings, enabling precise customization of the audio output.

In summary, the TDF8544ASD/N2,112 from NXP is a top-tier audio amplifier that delivers exceptional performance, flexibility, and reliability for automotive audio systems. Its combination of high-quality sound reproduction and robust design ensures that it stands out as a superior choice for manufacturers looking to enhance the in-car audio experience.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess