EN
  • EN
  • DE

MAX-IMX6-ADP#

Part No MAX-IMX6-ADP#
Manufacturer Maxim Integrated
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EVALUATION / - Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Board Type Evaluation Platform
Mounting Type Fixed
Contents Board(s)
Base Product Number MAX-IMX6
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1348669-MAX-IMX6-ADP#
Ultra Librarian 3D Model Ultra Librarian MAX-IMX6-ADP# CAD Model

Description

Introducing the MAX-IMX6-ADP# Evaluation Kit

The MAX-IMX6-ADP# is a state-of-the-art evaluation kit designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This evaluation kit is specifically tailored for designers and engineers looking to unlock the full potential of the i.MX 6 series of ARM® Cortex®-A9 processors, providing a robust platform for development and testing.

Key Features

  • Comprehensive Development Platform: The MAX-IMX6-ADP# serves as a comprehensive development platform, offering a rich set of features that facilitate the creation, debugging, and optimization of applications for the i.MX 6 processors.
  • High-Performance Interface: With its high-performance interface, this evaluation kit ensures seamless communication with the processor, enabling high-speed data transfer and efficient operation.
  • Easy Integration: Designed with ease of integration in mind, the MAX-IMX6-ADP# can be effortlessly incorporated into existing development environments, streamlining the process from prototyping to production.
  • Extensive Support: Maxim Integrated provides extensive support for the MAX-IMX6-ADP#, including detailed documentation, application notes, and a dedicated technical support team to assist with any queries or issues that may arise.

Applications

The MAX-IMX6-ADP# is ideally suited for a wide range of applications that require robust processing capabilities and high reliability. These include, but are not limited to, industrial control systems, automotive infotainment, home automation, and portable medical devices. Its versatility and performance make it an excellent choice for any project that demands the best in processing technology.

What's Included

Each MAX-IMX6-ADP# evaluation kit comes with the necessary hardware to get started, including the evaluation board and relevant accessories. Users will also have access to a wealth of online resources to facilitate the development process.

In summary, the MAX-IMX6-ADP# from Maxim Integrated represents a powerful tool for developers looking to harness the capabilities of the i.MX 6 series processors. With its combination of performance, ease of use, and comprehensive support, it stands as an essential asset for any serious development project.

You May Also Be Interested in

STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
Adafruit Industries LLC
ADAFRUIT PYBADGE FEATHER
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess