EN
  • EN
  • DE

MCP1726EV

Part No MCP1726EV
Manufacturer Microchip Technology
Catalog Evaluation Boards - Linear Voltage Regulators
Description BOARD EVAL FOR MCP1726  /  MCP1726 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Mfr Microchip Technology
Package Bulk
Channels per IC 1 - Single
Voltage - Output 0.8V ~ 5V
Current - Output 1A
Voltage - Input 2.3V ~ 6V
Regulator Type Positive Adjustable
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MCP1726
Base Product Number MCP1726
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Standard Package 1
Win Source Part Number 1078170-MCP1726EV
Ultra Librarian 3D Model Ultra Librarian MCP1726EV CAD Model

Description

Microchip Technology's MCP1726EV Product Overview

The MCP1726EV from Microchip Technology is a versatile and high-performance evaluation board designed for testing and prototyping with the MCP1726 series of voltage regulators. This product is a must-have for developers who need a reliable power management solution that can deliver up to 1A of output current while maintaining a low dropout voltage.

Key Features of MCP1726EV

  • High Current Output: The MCP1726EV is capable of delivering up to 1A of continuous current, making it suitable for a wide range of applications, including power-hungry devices.
  • Low Dropout Voltage: With a low dropout voltage, this evaluation board ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and improving overall system efficiency.
  • Adjustable Output: The output voltage is adjustable, providing designers with flexibility to use the board in various applications requiring different voltage levels.
  • Thermal Overload Protection: The MCP1726EV includes thermal overload protection, which safeguards the device against damage from overheating.
  • Short-Circuit Protection: Built-in short-circuit protection enhances the safety and reliability of the board by preventing damage due to accidental shorts.
  • Stable Performance: The evaluation board is designed to maintain stability with ceramic output capacitors, ensuring consistent performance across different operating conditions.

Applications

The MCP1726EV is ideal for a variety of applications that require efficient power regulation, including but not limited to:

  • Battery-powered devices
  • Microcontroller power supplies
  • Portable electronics
  • Wireless communication devices
  • Smart home devices

Easy to Use and Integrate

The evaluation board comes with user-friendly features that simplify the prototyping process. It has test points for convenient measurement of input and output voltages, and the compact size of the board makes it easy to integrate into existing designs. For engineers and designers looking for a reliable and versatile voltage regulator solution, the MCP1726EV from Microchip Technology is an excellent choice.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD NCP702SN33T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Lowest to $0.4920
Texas Instruments
EVAL MOD FOR TPS72518 / TPS72518 Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCP702SN28T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP571 0.9V / Power Management Development Board
Need more? Email Us
Microchip Technology
EVAL BOARD 2.85V/2.85V MIC5264
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS74201-118 / TPS74201 Linear Regulator 1.18VDC to 1.22VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS78601 DRB / TPS78601 Linear Regulator Evaluation Board
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Need more? Email Us
Microchip Technology
EVAL BOARD TRIPLE CAP LDO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess