EN
  • EN
  • DE

SMP-TPS7A3001-MVK

Part No SMP-TPS7A3001-MVK
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Mfr Texas Instruments
Series MAVRK
Package Box
Product Status Obsolete
Channels per IC 1 - Single
Voltage - Output -2.5V
Current - Output 200mA
Voltage - Input -3V ~ -36V
Regulator Type Negative Adjustable
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS7A3001
Base Product Number TPS7A30
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283810-SMP-TPS7A3001-MVK
Ultra Librarian 3D Model Ultra Librarian SMP-TPS7A3001-MVK CAD Model

Description

The SMP-TPS7A3001-MVK from Texas Instruments is a state-of-the-art, low-dropout (LDO) voltage regulator designed to deliver high-accuracy voltage regulation with minimal power loss. This component is an ideal choice for sensitive analog circuits that require a stable power supply with low noise and high power supply rejection ratio (PSRR).

Key Features

  • High Accuracy: The TPS7A3001 series provides an impressive output voltage accuracy, ensuring reliable performance for precision applications.
  • Low Dropout: Its low dropout voltage allows for efficient operation, even with minimal difference between the input and output voltages, making it suitable for battery-powered devices.
  • Low Noise: With its excellent noise performance, this LDO regulator is perfect for noise-sensitive applications such as audio or RF circuits.
  • High PSRR: The high PSRR of this device helps to suppress variations in the input voltage, providing a stable output even in the presence of supply noise.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to cater to a wide range of applications.

Applications

The SMP-TPS7A3001-MVK is versatile and can be used in various applications, including:

  • High-precision analog circuits
  • RF and audio applications
  • Post-regulation for switching power supplies
  • Microprocessor and microcontroller power supplies
  • Battery-powered equipment

Technical Specifications

Parameter Value Output Voltage Range Adjustable Dropout Voltage Low Noise Performance Low PSRR High Package Type MVK

For detailed specifications and application guidance, designers should consult the datasheet and Texas Instruments' technical support resources. The SMP-TPS7A3001-MVK is a reliable and efficient solution for applications requiring high-performance voltage regulation.

You May Also Be Interested in

Microchip Technology
EVAL BOARD DUAL CAP LDO WITH OD
Lowest to $17.1229
ON Semiconductor
EVAL BOARD NCP702SN18T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS74401-118 / TPS74401 Linear Regulator 1.18VDC to 1.22VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $2.0363
Texas Instruments
EVAL MODULE FOR TPS74201-118 / TPS74201 Linear Regulator 1.18VDC to 1.22VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $1.7556
ON Semiconductor
EVAL BOARD NCP702SN33T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Lowest to $0.4920
Texas Instruments
EVAL MODULE FOR TPS74901-210 / TPS74901 Linear Regulator 1.16VDC to 1.24VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR TPS72518 / TPS72518 Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess