EN
  • EN
  • DE

MCP1664T-E/OT

Part No MCP1664T-E/OT
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR PWM SOT23-5 / LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 300mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Microchip Technology
Package Tape & Reel
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.4V
Voltage - Supply (Max) 5.5V
Voltage - Output 32V
Current - Output / Channel 300mA
Frequency 500kHz
Dimming PWM
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MCP1664
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP1664T-E/OTCT,MCP1664T-E/OTTR,MCP1664T-E/OTDKR
Standard Package 3,000
Win Source Part Number 973374-MCP1664T-E/OT
Ultra Librarian 3D Model Ultra Librarian MCP1664T-E/OT CAD Model

Description

Microchip Technology MCP1664T-E/OT Product Overview

The MCP1664T-E/OT is a high-voltage, non-synchronous step-up converter from Microchip Technology's expansive portfolio of power management solutions. This compact and efficient device is designed to operate with an input voltage range of 2.0V to 5.5V, making it an ideal choice for battery-powered applications, including 2-cell alkaline or NiMH/NiCd, as well as single-cell Li-Ion or Li-Polymer batteries.

With its integrated 32V N-Channel Power MOSFET, the MCP1664T-E/OT is capable of delivering output voltages up to 32V, which can be adjusted by an external resistor divider. Its high switching frequency of 500 kHz allows for the use of small external components, thereby reducing the overall solution footprint—a crucial benefit for space-constrained applications.

The device features a fixed off-time peak current mode control which simplifies the design and provides an excellent transient response. Additionally, it comes with a range of built-in safety features including over-temperature protection, under-voltage lockout (UVLO), and over-current protection (OCP), ensuring reliable operation under various conditions.

Housed in a tiny 5-pin SOT-23 package, the MCP1664T-E/OT is optimized for portable electronics where size and efficiency are critical. Applications such as LED drivers, power supplies for small OLED displays, and bias voltage generation for sensors or small-scale microcontrollers can significantly benefit from the features of this high-performance boost converter.

Key features of the MCP1664T-E/OT include:

  • Input voltage range: 2.0V to 5.5V
  • Adjustable output voltage up to 32V
  • Integrated 32V N-Channel Power MOSFET
  • High switching frequency: 500 kHz
  • Fixed off-time peak current mode control
  • Built-in safety features: Over-temperature protection, UVLO, OCP
  • Compact SOT-23 package

In summary, the MCP1664T-E/OT from Microchip Technology is an exceptional choice for designers looking to implement a compact, efficient, and reliable step-up power solution in their applications.

You May Also Be Interested in

Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8196 $54.5880
70+ $1.4930 $104.5100
105+ $1.4464 $151.8720
145+ $1.3997 $202.9565
185+ $1.3531 $250.3235
250+ $1.2131 $303.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess