EN
  • EN
  • DE

MIC4128YMLTR

Part No MIC4128YMLTR
Manufacturer Micrel
Catalog PMIC - Gate Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04/08+
Reference case MLF-8
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
RoHS State Request Verification
Win Source Part Number 725183-MIC4128YMLTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4128YMLTR CAD Model

Description

The MIC4128YMLTR is a high-speed MOSFET driver manufactured by Micrel (now Microchip Technology). It is designed to drive both high-side and low-side N-channel MOSFETs in synchronous rectified buck converters and other power management applications. Its fast switching speeds and high drive capability make it ideal for achieving high efficiency in power conversion circuits.

Applications

  • Synchronous Rectified Buck Converters
  • Power Management Systems
  • DC-DC Converters
  • Motor Control
  • Uninterruptible Power Supplies (UPS)
  • Power Amplifiers

Features

  • High-Speed Operation: Fast rise and fall times for efficient switching.
  • High Drive Capability: Provides sufficient gate drive current for large MOSFETs.
  • Adaptive Dead-Time Control: Optimizes dead-time for improved efficiency.
  • Under-Voltage Lockout (UVLO): Prevents MOSFETs from operating at low voltage.
  • Shoot-Through Protection: Prevents simultaneous conduction of high-side and low-side MOSFETs.
  • Small Package: Available in a compact package for space-saving designs.

Benefits

  • Improved Efficiency: High-speed operation and adaptive dead-time control minimize switching losses.
  • Reduced Size: Small package enables compact power supply designs.
  • Enhanced Reliability: UVLO and shoot-through protection prevent MOSFET damage.
  • Simplified Design: Integrated features simplify the design process.
  • Lower System Cost: High efficiency reduces heat dissipation, potentially eliminating the need for heatsinks.

Additional Details

The MIC4128YMLTR typically operates from a wide input voltage range. It features a low quiescent current for improved efficiency at light loads. The adaptive dead-time control optimizes the dead-time between the high-side and low-side MOSFETs to minimize body diode conduction losses, further enhancing efficiency. The UVLO feature prevents the MOSFETs from operating in a partially enhanced state during low voltage conditions, which can lead to increased power dissipation and potential device damage. The shoot-through protection ensures that both high-side and low-side MOSFETs are never simultaneously conducting, preventing large current spikes and potential damage. The package is usually a small surface-mount package like MLF. This driver is suited for high-frequency, high-efficiency power conversion applications.

You May Also Be Interested in

TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess