EN
  • EN
  • DE

MCP1525T-I/TT

Part No MCP1525T-I/TT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Reference
Description V-Ref Precision 2.5V 8mA 3-Pin SOT-23 T/R / IC VREF SERIES 2.5V SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 2mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 90μVp-p
Noise - 10Hz to 10kHz 500μVrms
Voltage - Input 2.7 V to 5.5 V
Operating Supply Current 120μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 023049-MCP1525T-I/TT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Portable Devices, Automation & Process Control, Power Management, Medical, Communications & Networking
Family Name MCP1525
Introduction Date June 05, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP1525T-I/TT CAD Model

Description

Microchip Technology's MCP1525T-I/TT Precision Voltage Reference

The MCP1525T-I/TT is a high-precision voltage reference IC designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device is engineered to offer a stable and accurate reference voltage for various applications, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision measurement and control systems.

Key Features

  • Output Voltage: The MCP1525 provides a fixed output voltage of 2.5V with a high level of accuracy and stability, making it suitable for critical applications that demand a precise reference.
  • Low Temperature Coefficient: It has an impressive low temperature coefficient of ±50 ppm/°C (max), ensuring consistent performance over a wide temperature range.
  • Low Supply Current: The device operates with a low supply current, typically 500 µA, which is beneficial for power-sensitive designs.
  • Wide Operating Voltage Range: It can operate across a broad supply voltage range from 2.7V to 5.5V, allowing for flexibility in various system designs.
  • High Output Current: The MCP1525 can source or sink up to 20 mA of output current, which is sufficient for driving the reference input of most ADCs and DACs without additional buffering.
  • Extended Temperature Range: The device is rated for an industrial temperature range of -40°C to +85°C, making it ideal for harsh environments.
  • Package Type: It is offered in a small SOT-23 package, which is advantageous for space-constrained applications.

Applications

The MCP1525T-I/TT is versatile and can be integrated into a variety of electronic systems. It is particularly useful in:

  • Data acquisition systems
  • Portable instrumentation
  • Battery-operated devices
  • Industrial control systems
  • Precision power supplies

With its combination of accuracy, stability, and low power consumption, the MCP1525T-I/TT from Microchip Technology is an excellent choice for designers who require a reliable voltage reference in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5 / Series Voltage Reference IC Fixed 4.096V V ±0.05% 10 mA SOT-23-5
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Microchip Technology
IC VREF SERIES 0.1% SOT23-6
Lowest to $1.1337
Analog Devices Inc.
IC VREF SERIES 0.05% TSOT23-6 / Series Voltage Reference IC Fixed 1.25V V ±0.05% 5 mA TSOT-23-6
Lowest to $10.5880
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Microchip Technology
IC VREF SERIES 0.1% SOT23-6 / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA SOT-23-6
Lowest to $1.1591
Linear Technology
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to $29.5100
ON Semiconductor
IC VREF SHUNT ADJ 0.5% SOT23F-3 / Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-23F-3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5185 $51.8500
240+ $0.4255 $102.1200
365+ $0.4122 $150.4530
505+ $0.3989 $201.4445
650+ $0.3856 $250.6400
870+ $0.3457 $300.7590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,280 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess