EN
  • EN
  • DE

STGIPQ3H60T-HLS

Part No STGIPQ3H60T-HLS
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Description PWR MODULE 600V 3A 26DIP  /  Power Driver Module IGBT 3 Phase Inverter 600 V 3 A 26-PowerDIP Module (0.573", 14.50mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 3 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (0.573", 14.50mm)
Base Product Number STGIPQ3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 360
Win Source Part Number 1203349-STGIPQ3H60T-HLS
Ultra Librarian 3D Model Ultra Librarian STGIPQ3H60T-HLS CAD Model

Description

STGIPQ3H60T-HLS - STMicroelectronics

The STGIPQ3H60T-HLS is an advanced power module designed by STMicroelectronics, tailored for high-efficiency applications requiring a robust and compact power solution. This intelligent power module (IPM) integrates a three-phase IGBT inverter with a gate driver, providing an all-in-one solution for motor drive systems. It is particularly suited for applications such as home appliances, fans, pumps, and other low-power motor drives.

Key Features

  • Integrated Design: The module combines IGBTs, freewheeling diodes, and a gate driver to simplify design and reduce time-to-market.
  • High Efficiency: Utilizing advanced IGBT technology, the STGIPQ3H60T-HLS ensures reduced switching and conduction losses, enhancing overall system efficiency.
  • High Thermal Performance: The module is encapsulated in a heat-sinkable package, providing excellent thermal dissipation for reliable operation under varying load conditions.
  • Optimized Gate Drive: The built-in gate driver is optimized for the IGBTs to ensure fast switching, minimal losses, and protection features such as under-voltage lockout and short-circuit protection.
  • Compact Footprint: With its integrated approach, the module reduces the PCB space required, making it ideal for compact applications.
  • Easy Implementation: The module is designed for ease of use with a straightforward layout and minimal external components required.

Applications

  • Home Appliances (e.g., washing machines, refrigerators)
  • Small Electric Drives
  • Fan Controllers
  • Pump Controls

The STGIPQ3H60T-HLS from STMicroelectronics represents a blend of innovation and practicality, offering a reliable and efficient solution for a wide range of power management challenges. By integrating multiple components into a single package, this IPM helps designers achieve a more streamlined, cost-effective, and high-performance design for their motor control applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-CA
Lowest to $16.7028
Fairchild/ON Semiconductor
MODULE SPM 250V 3A SPM23-AC
Lowest to $10.4216
Fairchild/ON Semiconductor
MODULE SPM 600V 20A SPMGA
Lowest to $9.6766
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $19.4267
Fairchild/ON Semiconductor
IPM IGBT 600V 30A 27-Pin SPM27-IC Tube / MOD SPM 600V 30A SPM27-IC
Lowest to $28.5497
Fairchild/ON Semiconductor
700V Integrated Power Switch for 16Watt offline flyback converters, 100kHz, Brown In/Out Protection / Green Mode Fairchild Power Switch (FPS?)
Lowest to $0.9021
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657
Fairchild/ON Semiconductor
Smart Power Module / SMART POWER MODULE 30A SPM32-AA
Lowest to $83.5821
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMEC
Lowest to $21.8459

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 403 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess