EN
  • EN
  • DE

MCP1501-20E/SN

Part No MCP1501-20E/SN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.048V
Current - Output 20 mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz -
Noise - 10Hz to 10kHz -
Voltage - Input 2.25V ~ 5.5V
Current - Supply 550µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP1501
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372466-MCP1501-20E/SN
Ultra Librarian 3D Model Ultra Librarian MCP1501-20E/SN CAD Model

Description

The MCP1501-20E/SN is a high-precision voltage reference module crafted by Microchip Technology. This device is engineered to offer a stable and precise reference voltage of 2.048V, which is vital for various applications including analog-to-digital conversions, battery monitoring, and voltage monitoring in a wide range of industrial, automotive, and consumer electronics.

Key Features:

  • High Accuracy: The MCP1501-20E/SN boasts an initial accuracy of ±0.05% (max), ensuring reliable performance for precision applications.
  • Low Temperature Coefficient: With a temperature coefficient of just 10 ppm/°C (max), this voltage reference maintains its accuracy across a broad temperature range.
  • Stable Long-Term Drift: Exhibiting a long-term drift of merely 50 ppm/1000 hours (max at +25°C), the device provides consistent performance over time.
  • Wide Operating Voltage Range: It operates efficiently across a wide voltage range from 2.7V to 5.5V, making it versatile for different power supply conditions.
  • Low Power Consumption: The MCP1501-20E/SN is designed for energy-sensitive applications with a low quiescent current of 115 µA (typ).
  • Extended Temperature Range: Suitable for harsh environments, it operates over an industrial temperature range of -40°C to +125°C.

Applications:

  • Precision Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Portable Instrumentation
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Automotive Electronics

The MCP1501-20E/SN is packaged in a small 8-pin SOIC (SN) package, making it suitable for space-constrained applications. Its robust design and high precision make it an ideal choice for systems that require a stable voltage reference under varying conditions. With Microchip's reputation for quality and reliability, the MCP1501-20E/SN is a dependable component for maintaining the accuracy and stability of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.04% 8SOIC
Lowest to $18.7061
Renesas Electronics America
IC VREF SERIES 0.08% SOT23-3 / Series Voltage Reference IC Fixed 3V V ±0.08% 7 mA SOT-23-3
Lowest to $5.8417
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Analog Devices Inc.
IC VREF SERIES 0.05% TSOT23-6 / Series Voltage Reference IC Fixed 1.25V V ±0.05% 5 mA TSOT-23-6
Lowest to $10.5880
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6 / Series Voltage Reference IC Fixed 3V V ±0.1% 5 mA TSOT-23-6
Lowest to $7.4141
Texas Instruments
ULTRA-HIGH-PRECISION VOLTAGE REF
Lowest to $16.2350
Microchip Technology
IC VREF SERIES 0.1% SOT23-6
Lowest to $1.1337
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
IC VREF SERIES 0.75% TSOT23-5 / Series Voltage Reference IC Fixed 0.4V V ±0.75% 200 µA TSOT-23-5
Lowest to $6.7085

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2825 $51.3000
100+ $1.0523 $105.2300
150+ $1.0194 $152.9100
205+ $0.9865 $202.2325
265+ $0.9537 $252.7305
355+ $0.8550 $303.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess