EN
  • EN
  • DE

MCP112T-315E/LB

Part No MCP112T-315E/LB
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SC-70-3
Family Name MCP112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP112T-315E/LBTR, MCP112T-315E/LB-ND, MCP112T-315E/LBCT, MCP112T-315E/LBDKR, MCP112T-315E/LB-NDR, MCP112T315ELB
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926581-MCP112T-315E/LB
Ultra Librarian 3D Model Ultra Librarian MCP112T-315E/LB CAD Model

Description

Microchip Technology MCP112T-315E/LB Voltage Supervisor

The MCP112T-315E/LB is a highly reliable voltage supervisor device designed and produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This compact and efficient component is engineered to monitor the power supply voltage levels of microcontrollers and digital systems, ensuring that they operate within specified ranges for optimal performance. It is particularly useful in applications where consistent and accurate voltage monitoring is crucial.

The MCP112T-315E/LB operates with a nominal threshold voltage of 3.15V, which makes it suitable for 3.3V systems. This threshold accuracy ensures that the device can detect even minor deviations from the desired voltage levels, providing an early warning or system reset to prevent malfunction or damage to sensitive electronic components.

One of the key features of the MCP112T-315E/LB is its low power consumption, making it an ideal choice for battery-operated and portable devices where power efficiency is paramount. Additionally, the device comes in a compact TO-92 package, which is widely used in the industry and known for its ease of integration into various circuit designs.

The voltage supervisor also includes a built-in delay feature, which prevents false triggering due to transient voltage fluctuations that can occur during power-up or when the system is subjected to sudden changes in load or environmental conditions. This delay ensures that the device provides a stable and reliable reset signal to the host system.

Furthermore, the MCP112T-315E/LB is characterized by its open-drain output, which allows for flexible interfacing with other components or systems. The device can be connected to a pull-up resistor to a voltage level higher than VCC, enabling it to interface with systems operating at different voltage levels.

In summary, the Microchip Technology MCP112T-315E/LB voltage supervisor is a crucial component for maintaining the stability and reliability of electronic systems. Its precise voltage monitoring capabilities, low power consumption, and flexible interfacing options make it a versatile choice for a wide range of applications, from consumer electronics to industrial control systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5528 $52.5160
225+ $0.4536 $102.0600
345+ $0.4394 $151.5930
475+ $0.4252 $201.9700
610+ $0.4110 $250.7100
815+ $0.3685 $300.3275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess