EN
  • EN
  • DE

MCP111T-315E/MB

Part No MCP111T-315E/MB
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Micropower Voltage Detector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 3.08V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-243AA
Manufacturer Package SOT-89-3
Win Source Part Number 1220884-MCP111T-315E/MB
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP111
Introduction Date June 08, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP111T-315E/MB CAD Model

Description

Microchip Technology's MCP111T-315E/MB Voltage Supervisor

The MCP111T-315E/MB is a high-quality voltage supervisor device designed and manufactured by Microchip Technology, one of the leading companies in the semiconductor industry. This compact, reliable component is engineered to provide precision voltage monitoring, making it an essential part of any power management system, particularly in microcontroller-based applications.

With a nominal threshold voltage of 3.15V, the MCP111T-315E/MB is particularly suited for 3.3V systems. This voltage supervisor ensures that your system operates within safe voltage levels, thus protecting it from unpredictable conditions that can lead to data corruption, erratic behavior, or even hardware damage. The device is characterized by its active-low, open-drain output, which allows it to interface seamlessly with various types of logic circuits.

The MCP111T-315E/MB comes in a 3-pin SOT-23 package, which is not only space-efficient but also easy to incorporate into a wide range of electronic products. It operates over a temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications that require robust performance under extreme conditions.

One of the key features of this voltage supervisor is its low supply current, which is particularly beneficial for battery-powered devices where power conservation is crucial. The MCP111T-315E/MB also boasts a fast response time, ensuring that the system is promptly alerted to any voltage anomalies, allowing for immediate corrective action to be taken.

Microchip Technology has equipped the MCP111T-315E/MB with a built-in hysteresis feature, which helps to prevent false triggering due to transient voltage fluctuations, thus providing a stable and reliable reset signal. Additionally, this component does not require any external components, simplifying the design and reducing the overall cost of the system.

In summary, the MCP111T-315E/MB from Microchip Technology is a versatile and dependable voltage supervisor that offers a combination of precision, reliability, and ease of integration, making it an ideal choice for safeguarding your electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess