EN
  • EN
  • DE

ADAM-4050-B

Part No ADAM-4050-B
Manufacturer Advantech Corp
Catalog OEM Parts (A - B)
Description Digital I/O Module, 15 Channels, RS485, 30V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045732-ADAM-4050-B
Categories OEM Parts(A-B)
Manufacturer Advantech Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADAM-4050-B CAD Model

Description

The Advantech ADAM-4050-B is a 10-channel isolated digital I/O module designed for industrial automation applications. It provides a reliable and robust interface for connecting digital sensors and actuators to a control system. This module offers both digital input and digital output channels, each with isolation to protect the system from electrical noise and surges.

Applications

  • Industrial automation systems
  • Remote monitoring and control
  • Data acquisition systems
  • Process control
  • Building automation
  • Machine automation

Features

  • 10-channel isolated digital I/O
  • 6 digital input channels
  • 4 digital output channels
  • Isolation protection up to 2500 VDC
  • Supports Modbus RTU protocol
  • Wide operating temperature range
  • LED indicators for channel status

Benefits

  • Provides reliable and isolated digital I/O connectivity
  • Protects the control system from electrical noise and surges
  • Offers flexible configuration options for various applications
  • Easy to integrate into existing Modbus RTU networks
  • Ensures stable operation in harsh industrial environments
  • Simplifies troubleshooting with clear LED status indicators

Technical Specifications

The ADAM-4050-B features 6 digital input channels that support dry contact and wet contact inputs. The 4 digital output channels are open-collector outputs capable of sinking up to 300 mA per channel. The isolation voltage is 2500 VDC. The module operates on a power supply voltage of 10 to 30 VDC. The operating temperature range is -10°C to +70°C. The module supports the Modbus RTU communication protocol and can be easily configured using Advantech's configuration utility.

The Advantech ADAM-4050-B is a versatile and reliable digital I/O module suitable for a wide range of industrial automation applications. Its isolated design and Modbus RTU support make it a valuable component in any industrial control system.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Murata Electronics North America
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mitsubishi
Need more? Email Us
Amic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess