EN
  • EN
  • DE

MA240016

Part No MA240016
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description Plug In Module w/ PIC24HJ128GP504 for Explorer 16 Development Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Core Architecture PIC
Lead Free Yes
Number of Pins 100
Operating Supply Voltage 3.6 V
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8473300002
Win Source Part Number 958632-MA240016
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MA240016 CAD Model

Description

Product Overview: MA240016 - Microchip Technology

The MA240016 from Microchip Technology is a plug-in module designed to be used with the Microchip Explorer 16 or other compatible development boards. This module is a versatile and powerful tool for developers working on embedded systems that utilize Microchip's PIC24FJ256GA110 family of microcontrollers.

Featuring a 16-bit PIC24FJ256GA110 microcontroller, the MA240016 is an ideal choice for advanced applications that require additional memory and processing power. The microcontroller boasts up to 256 KB of Flash memory and 16 KB of RAM, making it well-suited for complex software applications and high-performance tasks.

The module comes equipped with an array of peripherals that enhance its functionality, such as USB, I2C, SPI, and UART interfaces, providing developers with the flexibility to interface with a wide range of external devices. Additionally, the MA240016 supports various analog inputs and outputs, which are essential for applications involving sensor data acquisition and control systems.

One of the key features of the MA240016 plug-in module is its ease of use. It seamlessly integrates with the Explorer 16 development board, allowing developers to quickly set up their development environment and start programming the microcontroller using Microchip's MPLAB IDE and software suite. This integration accelerates the development process and helps bring products to market faster.

The MA240016 is also an excellent educational tool for students and hobbyists looking to deepen their understanding of microcontroller architecture and embedded system design. Its compatibility with various Microchip tools and documentation ensures that users have access to a wealth of resources to aid in their learning and development efforts.

In conclusion, the MA240016 from Microchip Technology is a robust and flexible solution for developers seeking a high-quality, easy-to-use microcontroller module. Whether it's for professional embedded systems development or educational purposes, the MA240016 provides the performance and versatility needed to tackle a wide array of challenges in the world of microcontroller programming and design.

You May Also Be Interested in

NXP / Nexperia
PCA9955 I2C LED DEMOBOARD / PCA9955 16, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs 80.1K LUTs 904 I/O SERDES 1.2V -6
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, UQFN-20, RoHS
Lowest to $6.5292
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
Nuvoton Technology Corporation of America
IC MCU 8BIT 16KB FLASH 48LQFP / 8051 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH
Lowest to $16.3637
Microchip Technology
ULP WI-Fi 802.11 b/g surface mount module with RF pad for routing to ext antenna
Need more? Email Us
Renesas Electronics America
RX65N CLOUD KIT FOR WORLD OTHER / RX65N RX65N AWS Cloud Kit (Europe, Japan) series RX MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Complex Programmable Logic Devices - CPLDs Use ispMACH 4000V or M4A5
Need more? Email Us
Microchip Technology
Embedded and Keyboard Controller, 128KB, 48 MHz, 0 to 70° C, WFBGA-144, RoHS
Lowest to $6.3645

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess