Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Number of Channels 2, DUART
FIFO's 128 Byte
Protocol RS485
Data Rate (Max) 5Mbps
Voltage - Supply 1.8V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number SC16
Other Names 935283098157,SC16C852LIB,SC16C852LIB
Standard Package 1,250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260702-SC16C852LIB,157
Ultra Librarian 3D Model Ultra Librarian SC16C852LIB,157 CAD Model

Description

Product Overview: SC16C852LIB,157

The SC16C852LIB,157 is a state-of-the-art dual UART (Universal Asynchronous Receiver/Transmitter) chip developed by NXP Semiconductors. This IC is designed to provide an efficient serial communication interface for embedded systems, particularly where space is at a premium and multiple UART channels are required. It is an ideal component for applications in industrial control, point-of-sale systems, and telecommunications.

Key Features

  • Dual Channel: The device features two independent UART channels, each with a 128-byte FIFO (First In, First Out) to reduce the load on the system CPU and improve data flow.
  • Baud Rate: It supports baud rates up to 5 Mbps, making it suitable for high-speed communication requirements.
  • Enhanced Functionality: The SC16C852LIB,157 includes additional features such as automatic hardware and software flow control, infrared data association (IrDA) encoding/decoding, and a fractional baud rate generator for precise baud rates.
  • Programmable: The UART's functions are fully programmable, allowing for a flexible interface that can be tailored to the specific needs of the application.
  • Versatile Interfaces: It offers a versatile interface that supports both 3.3V and 2.5V operation, making it compatible with a wide range of microcontrollers and processors.
  • Package: The component is available in a compact LFBGA package, which is conducive to space-constrained designs.

Applications

The SC16C852LIB,157 is suitable for a broad array of applications where efficient and reliable serial communication is necessary. These include:

  • Industrial automation and control systems
  • Point-of-Sale (POS) terminals
  • Networking equipment such as routers and switches
  • Telecommunication systems
  • Automotive diagnostics and infotainment systems

Conclusion

NXP's SC16C852LIB,157 offers a robust and flexible solution for designers looking to integrate dual UART functionality into their projects. With its high-speed capabilities, extended features, and programmability, this component is poised to deliver efficient and reliable performance for a multitude of serial communication tasks.

You May Also Be Interested in

NXP / Nexperia
Universal Asynchronous Receiver/Transmitter (UART) with 16-byte FIFO and infrared (IrDA) encoder/decoder
Need more? Email Us
ECAD model for SC16C550IN40
Exar Corporation
2.97V TO 5.5V QUAD UART WITH 64-BYTE FIFO
Lowest to $135.8823
ECAD model for ST16C654IJ68
Texas Instruments
Need more? Email Us
ECAD model for PC16550DY
Texas Instruments
IC UART DUAL WITH FIFO 44-PLCC
Lowest to $120.0000
ECAD model for PC16552DV
Texas Instruments
Need more? Email Us
ECAD model for PC16550CV-5
MaxLinear Inc
IC DUART PCI BUS 3.3V/5V 100TQFP / UART IC 2, DUART Channel RS485 64 Byte 100-TQFP (14x14)
Lowest to $141.3581
ECAD model for XR17D152IMTR-F
MaxLinear Inc
IC UART FIFI DUAL 44PLCC / UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)
Need more? Email Us
ECAD model for XR68C192CJ-F
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC
Lowest to $19.7928
ECAD model for ST16C2550IJ44TR-F
Texas Instruments
UART 2-CH 16byte FIFO 5V 44-Pin PLCC Tube / IC UART DUAL WITH FIFO 44-PLCC
Lowest to $119.5225
ECAD model for PC16552DV/NOPB

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention