EN
  • EN
  • DE

STPS20170CG-TR

Part No STPS20170CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 170V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 170V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 900mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 15μA @ 170V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 031505-STPS20170CG-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STPS20170CG
Introduction Date March 01, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STPS20170CG-TR CAD Model

Description

STPS20170CG-TR Power Schottky Rectifier by STMicroelectronics

The STPS20170CG-TR from STMicroelectronics is a robust and efficient Power Schottky Rectifier, designed to meet the rigorous requirements of high-frequency power electronics systems. This device is a state-of-the-art rectifier that boasts a high average forward current rating and low forward voltage drop, making it an excellent choice for applications that demand high efficiency and reliability.

Key Features

  • High Junction Temperature: With an operating junction temperature range of -40°C to 175°C, the STPS20170CG-TR can withstand extreme thermal environments, making it suitable for high-temperature applications.
  • Low Forward Voltage Drop (VF): The device offers a low VF, which reduces power loss and improves efficiency, particularly important in high-current applications.
  • High Average Forward Current (IF(AV)): It supports a high IF(AV) of up to 20 A, allowing it to handle significant power levels.
  • High Surge Current Capability: Its surge current capability ensures reliability under transient conditions, protecting circuits during unexpected voltage spikes.
  • Guard Ring for Enhanced Ruggedness and Long Term Reliability: The inclusion of a guard ring enhances the device's ruggedness and ensures long-term reliability, even under harsh conditions.

Applications

The STPS20170CG-TR is ideal for a diverse range of applications, including:

  • Switching power supplies
  • Converters
  • Freewheeling diodes
  • Reverse battery protection
  • OR-ing diode

Product Specifications

Enclosed in a TO-220AB package, the STPS20170CG-TR is a center tap Schottky rectifier that utilizes STMicroelectronics' advanced Schottky technology. It comes in a tape and reel packaging format (TR), which is ideal for automated assembly processes. The device is characterized by its dual common cathode configuration, which simplifies PCB layout and reduces component count in many applications.

The STPS20170CG-TR is a testament to STMicroelectronics' commitment to providing high-performance, energy-efficient components for modern electronic systems. Its combination of high efficiency, reliability, and thermal performance makes it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5554 $54.4390
80+ $1.2763 $102.1040
125+ $1.2364 $154.5500
170+ $1.1965 $203.4050
220+ $1.1566 $254.4520
290+ $1.0370 $300.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess