EN
  • EN
  • DE

M1AGL600V2-CS281I

Part No M1AGL600V2-CS281I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 215 I/O 281CSP / series Field Programmable Gate Array (FPGA) IC 215 110592 13824 281-TFBGA, CSBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO
Package Tray
Number of Logic Elements/Cells 13824
Total RAM Bits 110592
Number of I/O 215
Number of Gates 600000
Voltage - Supply 1.14V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 281-TFBGA, CSBGA
Supplier Device Package 281-CSP (10x10)
Base Product Number M1AGL600
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 184
Win Source Part Number 1011422-M1AGL600V2-CS281I
Ultra Librarian 3D Model Ultra Librarian M1AGL600V2-CS281I CAD Model

Description

Introducing the M1AGL600V2-CS281I, a state-of-the-art Field Programmable Gate Array (FPGA) from the industry-leading semiconductor manufacturer, Microchip Technology. This powerful and versatile FPGA is part of Microchip's ProASIC3 series, designed to meet the needs of a wide range of high-performance applications.

The M1AGL600V2-CS281I is built on a 130nm technology, ensuring a perfect balance between power efficiency and processing capability. This device offers a logic density of 600K system gates, which provides designers with a substantial amount of resources to implement complex logic circuits and systems within a single chip.

With its 144 I/Os, this FPGA provides ample connectivity options for interfacing with other components and peripherals, making it ideal for embedded systems, industrial control, automotive, and telecommunication projects. The I/Os are supported by adjustable I/O banking, enabling compatibility with a wide range of voltage standards and ensuring easy integration into various system designs.

At the heart of the M1AGL600V2-CS281I is a robust set of features including in-system programmability and reprogrammability, low power consumption, and a high level of security. The device is equipped with a non-volatile flash-based configuration, which eliminates the need for external configuration memory and simplifies the overall system design. This also ensures that the FPGA maintains its configuration data even when the power is turned off.

Security is a critical aspect of modern electronics, and the M1AGL600V2-CS281I addresses this with its built-in security features. These features protect the intellectual property of the design and prevent unauthorized access, making it a reliable choice for sensitive and secure applications.

The M1AGL600V2-CS281I comes in a compact 281-pin Ceramic Quad Flat Pack (CQFP) package, which is suitable for space-constrained applications while still offering excellent thermal performance. Whether you're developing for industrial automation, consumer electronics, or automotive systems, the M1AGL600V2-CS281I from Microchip Technology provides the flexibility, security, and performance required to bring your innovative ideas to life.

You May Also Be Interested in

Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess