EN
  • EN
  • DE

M1A3P600L-1FGG144I

Part No M1A3P600L-1FGG144I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 177 I/O 144FBGA / series Field Programmable Gate Array (FPGA) IC 177 110592 144-LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3L
Package Tray
Total RAM Bits 110592
Number of I/O 177
Number of Gates 600000
Voltage - Supply 1.14V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 144-LBGA
Supplier Device Package 144-FPBGA (13x13)
Base Product Number M1A3P600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 160
Win Source Part Number 1011640-M1A3P600L-1FGG144I
Ultra Librarian 3D Model Ultra Librarian M1A3P600L-1FGG144I CAD Model

Description

Product Overview: M1A3P600L-1FGG144I from Microchip Technology

The M1A3P600L-1FGG144I is a high-performance FPGA (Field Programmable Gate Array) developed by Microchip Technology, a renowned leader in the field of smart, connected, and secure embedded control solutions. This FPGA is part of the ProASIC3 series, designed to deliver a cost-effective, low-power, and highly reliable solution for a wide array of electronic applications.

With its logic density of 600,000 system gates, the M1A3P600L-1FGG144I provides ample space for complex digital logic designs. It is equipped with 144 pins in a Fine Grid Array (FGA) package, ensuring a compact footprint that is ideal for space-constrained applications. The device operates at a speed grade of -1, offering a balanced performance for most applications.

The FPGA's low-power design is particularly advantageous for portable and battery-operated devices, as it helps to extend battery life and reduce thermal challenges. Its non-volatile flash technology ensures data retention without the need for external memory, and it allows for instant-on capabilities, which is critical for applications that demand quick startup times.

One of the key features of the M1A3P600L-1FGG144I is its in-system programmability, which allows for easy updates and reconfiguration of the logic without removing the device from the system. This feature is invaluable for prototyping, field upgrades, and adapting to evolving standards or requirements.

Designed for reliability, the ProASIC3 series, including the M1A3P600L-1FGG144I, is immune to neutron-induced configuration upsets, making it an excellent choice for aerospace, automotive, and industrial environments where reliability under radiation is a concern. Additionally, the device is equipped with robust security features, including a unique device ID and design security to protect intellectual property and prevent unauthorized copying or tampering.

In conclusion, the M1A3P600L-1FGG144I FPGA from Microchip Technology is a versatile, low-power, and secure solution suitable for a broad range of applications, from consumer electronics to mission-critical systems, where performance, space, and reliability are of paramount importance.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess