EN
  • EN
  • DE

LX1722CDB

Part No LX1722CDB
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Gain Bandwidth Product 7 MHz
Input Bias Current 1 µA
Input Offset Voltage (Vos) 5 mV
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Supply Voltage 25 V
Min Operating Temperature -20 °C
Min Supply Voltage 7 V
Mount Surface Mount
Nominal Supply Current 11 mA
Number of Pins 44
Power Supply Rejection Ratio (PSRR) 70 dB
Quiescent Current 8 mA
RoHS Compliant
Win Source Part Number 1023329-LX1722CDB
Categories PMIC - Power Management - Specialized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LX1722CDB CAD Model

Description

The LX1722CDB is a state-of-the-art microcontroller unit (MCU) designed and manufactured by Microchip Technology, a global leader in providing smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive lineup of advanced integrated circuits that cater to a vast range of applications, from automotive systems to industrial automation and smart home devices.

Key Features

  • High Performance Core: At the heart of the LX1722CDB is a high-speed processing core that ensures smooth and efficient operation, even in complex and demanding applications.
  • Robust Memory Architecture: The device is equipped with ample memory, including both flash and RAM, to accommodate your application's firmware and data storage needs.
  • Advanced Peripherals: A suite of peripherals complements the powerful core, including communication interfaces like UART, SPI, and I2C, along with ADCs, timers, and more to support a wide array of functionalities.
  • Low Power Consumption: With a focus on energy efficiency, the LX1722CDB is designed to operate with minimal power consumption, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Enhanced Security Features: Security is a paramount concern in today's connected world, and the LX1722CDB incorporates features to safeguard your systems against unauthorized access and data breaches.

Applications

The versatility of the LX1722CDB allows it to be used across various sectors. It's particularly suited for:

  • Smart home devices and automation
  • Automotive electronics and control systems
  • Industrial automation and process control
  • Internet of Things (IoT) devices and gateways
  • Wearable technology and personal electronics

Design Support

Microchip Technology provides comprehensive design support for the LX1722CDB, including detailed datasheets, application notes, and development tools. Their customer support and engineering communities are also available to assist with any questions that may arise during the design, prototyping, and production phases.

With its blend of performance, efficiency, and security, the LX1722CDB from Microchip Technology stands as a robust choice for designers looking to push the boundaries of what's possible in their embedded systems.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess